EN
  • EN
  • DE

LB11850VA-TLM-H

Part No LB11850VA-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Motor Driver 24-Pin SSOP T/R / IC MOTOR CONTROLLER PAR 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 4.5 V to 5.5 V, 5.5 V to 16 V
Temperature Range - Operating -30°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 205976-LB11850VA-TLM-H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LB11850VA
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LB11850VA-TLM-H CAD Model

Description

ON Semiconductor LB11850VA-TLM-H Product Overview

The LB11850VA-TLM-H is a high-performance, three-phase brushless motor driver IC from ON Semiconductor, a trusted leader in innovative semiconductor solutions. This integrated circuit is designed to provide efficient and reliable control for a wide range of motor-driven applications, making it an ideal choice for designers looking to enhance the performance and efficiency of their motor control systems.

Key Features

  • Three-Phase Brushless Motor Control: The LB11850VA-TLM-H is capable of driving three-phase brushless DC motors, which are known for their efficiency, reliability, and low noise operation.
  • High Voltage Range: This driver IC operates over a wide voltage range, accommodating various power requirements and ensuring compatibility with a broad spectrum of motors.
  • Integrated Hall Sensor Interface: It features a built-in interface for Hall effect sensors, which are used to detect the rotor's position and enable precise control of the motor.
  • Overcurrent Protection: The device includes overcurrent protection, safeguarding the motor and the driver from potential damage due to excessive current draw.
  • Thermal Shutdown Feature: An integrated thermal shutdown function helps to prevent overheating, enhancing the longevity and reliability of the motor driver.
  • Compact Package: The LB11850VA-TLM-H comes in a compact package, making it suitable for applications where space is at a premium.

Applications

The versatility of the LB11850VA-TLM-H makes it suitable for a diverse range of applications, including but not limited to:

  • Office automation equipment
  • Home appliances
  • Cooling fans for electronic devices
  • Industrial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LB11850VA-TLM-H is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can handle the demands of continuous operation in a variety of settings.

In summary, the LB11850VA-TLM-H from ON Semiconductor is a robust and versatile motor driver IC that offers a comprehensive solution for controlling three-phase brushless DC motors. Its advanced features and protective functions make it an excellent choice for designers looking to improve the efficiency and reliability of their motor-driven applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1496 $63.2280
125+ $0.9433 $117.9125
190+ $0.9138 $173.6220
265+ $0.8844 $234.3660
340+ $0.8549 $290.6660
455+ $0.7665 $348.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess