EN
  • EN
  • DE

SMAJ58CAE3/TR13

Part No SMAJ58CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58V
Voltage - Breakdown (Min) 64.4V
Voltage - Clamping (Max) @ Ipp 93.6V
Current - Peak Pulse (10/1000µs) 5.3A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ58
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299434-SMAJ58CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ58CAE3/TR13 CAD Model

Description

The SMAJ58CAE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in the semiconductor industry. This high-quality protective device is engineered to shield sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of the system it serves.

Key Features:

  • Bi-directional Protection: The SMAJ58CAE3/TR13 offers bi-directional clamping, making it versatile for protecting circuits from voltage transients regardless of the polarity.
  • High Surge Capability: This TVS diode can handle surges up to its specified breakdown voltage, providing a shield against sudden and extreme voltage spikes.
  • Low Leakage Current: It is designed with low leakage current, minimizing power loss when the device is in standby mode, thus improving the efficiency of the overall system.
  • DO-214AC Package: The diode comes in a DO-214AC (SMA) package, known for its compact footprint and ease of PCB layout design, making it suitable for high-density circuit boards.
  • Automotive Qualification: The SMAJ58CAE3/TR13 meets the stringent standards required for automotive applications, ensuring high reliability in harsh environments.

Applications:

Designed to protect a wide range of electronic systems, the SMAJ58CAE3/TR13 is ideal for use in:

  • Automotive systems
  • Industrial controls
  • Power supply units
  • Consumer electronics
  • Telecommunication devices

Specifications:

  • Reverse Stand-off Voltage: 58V
  • Breakdown Voltage: 64.4V to 71.2V
  • Clamping Voltage: 93.6V
  • Peak Pulse Power Dissipation: 400W
  • Operating Temperature Range: -55°C to +150°C

The SMAJ58CAE3/TR13 from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the protection of electronic systems. Its combination of features makes it a top choice for engineers and designers looking for a TVS diode that offers both performance and durability.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess