EN
  • EN
  • DE

STV5348

Part No STV5348
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER TELETEXT/VPS 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Video Decoder
Digital Supply Voltage 4.75 V to 5.25 V
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 103312-STV5348
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV5348 CAD Model

Description

The STV5348 from STMicroelectronics is a highly integrated solution designed for advanced television and multimedia applications. This product belongs to a family of demodulation and decoding chips that are at the core of digital television reception, providing viewers with high-quality audio and video experiences.

Key Features

  • Advanced Demodulation: The STV5348 is equipped with state-of-the-art demodulation technology, capable of processing both analog and digital signals with remarkable precision and stability.
  • Integrated Video Decoder: It features a built-in video decoder that supports multiple formats, ensuring compatibility with a wide range of multimedia content.
  • Audio Processing: The chip includes advanced audio processing capabilities, delivering clear and immersive sound to accompany the visual output.
  • Low Power Consumption: Designed with power efficiency in mind, the STV5348 operates with minimal energy consumption, making it ideal for portable and energy-sensitive applications.
  • High Integration: With many of the necessary television functions integrated into a single chip, the STV5348 simplifies design and reduces the overall bill of materials for television manufacturers.

Applications

The STV5348 is versatile and can be utilized in a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Personal video recorders (PVRs)
  • Set-top boxes (STBs)
  • Media centers and multimedia devices

Technical Specifications

The STV5348 boasts a robust set of technical specifications that enable it to handle the demands of modern television and video applications:

  • Support for multiple video formats
  • High-quality audio decoding
  • Compatibility with a variety of broadcast standards
  • Efficient power management for extended device operation

In summary, the STV5348 from STMicroelectronics represents a powerful, integrated solution for digital television and multimedia applications, offering manufacturers a high-performance, cost-effective component that meets the evolving demands of the industry.

You May Also Be Interested in

NXP / Nexperia
Lowest to $10.1190
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.8630
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess