EN
  • EN
  • DE

LA78040N

Part No LA78040N
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer ON Semiconductor
Win Source Part Number 293506-LA78040N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA78040N CAD Model

Description

ON Semiconductor LA78040N TV and CRT Display Vertical Output IC

The LA78040N is a high-performance vertical deflection output IC designed by ON Semiconductor, tailored specifically for TV and CRT display applications. This integrated circuit is built to deliver a precise vertical output, ensuring clear and stable images on your screen. The LA78040N stands out for its robustness, reliability, and efficiency, making it a popular choice among manufacturers and technicians alike.

Key Features

  • High Output Current: Capable of delivering a high output current, the LA78040N can drive various sizes of CRT displays, supporting a wide range of televisions and monitors.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, enhancing its longevity and reliability.
  • Low Power Dissipation: Designed with energy efficiency in mind, the LA78040N operates with minimal power wastage, contributing to the overall power efficiency of the display.
  • Pump-up Circuit: The IC incorporates a pump-up circuit that ensures consistent performance and stable vertical deflection over time.
  • Excellent Linearity: With its superior linearity, the LA78040N provides uniform vertical scanning, which is crucial for maintaining image geometry and quality.

Applications

  • Standard and high-definition CRT televisions
  • CRT computer monitors
  • Display systems requiring vertical deflection solutions

Technical Specifications

  • Supply Voltage: Typically operates at 24V, with a maximum rating of 35V.
  • Package: Available in a 7-pin single inline (SIP) package, making it convenient for PCB mounting.
  • Mounting Type: Through-hole mounting for easy installation and secure soldering.

The LA78040N is a testament to ON Semiconductor's commitment to providing high-quality components for the electronics industry. Its integration into your CRT display system will ensure a high-performance vertical deflection output, contributing to the overall visual experience of your device.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess