EN
  • EN
  • DE
  • IT

LA7642N-E

Part No LA7642N-E
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068652-LA7642N-E
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA7642N-E CAD Model

Description

ON Semiconductor LA7642N-E Product Overview

The LA7642N-E from ON Semiconductor is a high-performance integrated circuit designed for advanced television signal processing applications. This IC is engineered to deliver exceptional image quality and reliability, making it an ideal choice for manufacturers of television sets and video playback devices seeking to enhance the viewing experience for their customers.

Key Features

  • Advanced Signal Processing: The LA7642N-E is equipped with sophisticated signal processing capabilities that ensure clear and stable image output, even in challenging signal conditions.
  • High Integration: This component integrates multiple functions into a single chip, which simplifies the design and reduces the overall component count in the end product.
  • Low Power Consumption: Designed with energy efficiency in mind, the LA7642N-E operates with minimal power consumption, contributing to the energy-saving features of the final product.
  • Robust Design: ON Semiconductor's commitment to quality means the LA7642N-E is built to withstand the rigors of continuous operation, ensuring long-term reliability.

Applications

The LA7642N-E's versatility makes it suitable for a broad range of applications, including:

  • Standard and high-definition televisions
  • Digital video recorders and players
  • Set-top boxes for cable and satellite reception
  • Video processing equipment

Technical Specifications

Technical specifications for the LA7642N-E include:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Details on packaging provided in the datasheet
  • Quality and Reliability: Manufactured in compliance with ON Semiconductor's rigorous standards

For detailed technical specifications, potential buyers should refer to the official ON Semiconductor datasheet for the LA7642N-E product.

Conclusion

The LA7642N-E from ON Semiconductor represents a blend of innovation, efficiency, and durability, making it an excellent choice for developers looking to incorporate reliable signal processing technology into their video and television products. With its comprehensive feature set and robust design, the LA7642N-E stands out as a key component for delivering superior image quality in consumer electronics.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
National Semiconductor (TI)
IC Ref Binary 10.24V TO5
Need more? Email Us
Linear Technology
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V +/-12V 75W / Enclosed AC DC Converters 3 Output 5V 12V -12V 85 ~ 265 VAC Input
Need more? Email Us
Level One
Need more? Email Us
Samsung
SRAM Chip Async Single 5V 1M-Bit 256K x 4-Bit 15ns 28-Pin SOJ
Need more? Email Us
Samsung
SEMI-MEMORY-128M Sync S-dram
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess