EN
  • EN
  • DE
  • IT

MCP3561RT-E/ST

Part No MCP3561RT-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197260-MCP3561RT-E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 153.6k
Input Type Differential, Single Ended
Data Interface SPI
Operating Temperature -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Ultra Librarian 3D Model Ultra Librarian MCP3561RT-E/ST CAD Model

Description

Microchip Technology's MCP3561RT-E/ST Precision ADC

The MCP3561RT-E/ST from Microchip Technology is a highly precise, single-channel, 24-bit delta-sigma Analog-to-Digital Converter (ADC) that offers an impressive blend of accuracy, low power consumption, and flexibility, making it an ideal solution for a wide range of applications including industrial monitoring, medical instrumentation, and IoT devices.

Key Features

  • High Resolution: With its 24-bit resolution, the MCP3561RT-E/ST provides high-precision measurements, allowing for the detection of very small signal changes which is essential for applications requiring detailed data analysis.
  • Low Power Consumption: This ADC is designed for energy efficiency, which is critical for battery-powered and portable devices. It operates with a low current consumption, ensuring long battery life and reduced power costs.
  • Flexible Data Rate: The device supports a wide range of programmable data rates, enabling users to optimize the balance between speed and resolution to suit their specific application needs.
  • Internal Oscillator: The built-in oscillator simplifies the design process by reducing the need for external components, which saves board space and cost.
  • Programmable Gain Amplifier: An integrated PGA offers selectable gain settings, enhancing the flexibility to work with a variety of sensors and input signals without the need for external signal conditioning.
  • Temperature Sensor: An on-chip temperature sensor allows for temperature monitoring and compensation, ensuring reliable performance across varying environmental conditions.
  • Communication Interface: The MCP3561RT-E/ST features an SPI-compatible serial interface, facilitating easy integration with most microcontrollers and allowing for fast data transfer.

Applications

The MCP3561RT-E/ST is suitable for a diverse set of applications that require high precision and low power. This includes:

  • Industrial Control Systems
  • Portable Instrumentation
  • Medical Monitoring Devices
  • Smart Sensing Systems
  • IoT Devices

With its robust feature set and Microchip's reputation for quality, the MCP3561RT-E/ST is a reliable choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $22.3469
Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $10.5011
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Lowest to $12.1234

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0221 $56.1547
18+ $6.5822 $118.4796
27+ $6.3766 $172.1682
37+ $6.1709 $228.3233
47+ $5.9652 $280.3644
63+ $5.3481 $336.9303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess