EN
  • EN
  • DE
  • IT

LM741H/883QS

Part No LM741H/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031146-LM741H/883QS
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM741H/883QS CAD Model

Description

The LM741H/883QS is a general-purpose operational amplifier manufactured by National Semiconductor (now part of Texas Instruments, TI). It is a widely used and versatile op-amp known for its stability, ease of use, and reasonable performance. The /883QS designation indicates that this version is manufactured to meet stringent military specifications, ensuring high reliability and performance under demanding conditions.

Applications

  • General-purpose amplification.
  • Active filters.
  • Voltage followers.
  • Oscillators.
  • Comparators.

Features

  • Internal frequency compensation.
  • Short-circuit protection.
  • Wide operating voltage range.
  • No latch-up.
  • High gain.
  • Military temperature range.

Benefits

  • Stable operation without external compensation components.
  • Protection against output short circuits.
  • Versatile use in a variety of applications.
  • Reliable performance under extreme temperatures.
  • Simple circuit design due to internal compensation.
  • High reliability due to military-grade manufacturing.

Technical Specifications

The LM741H/883QS features internal frequency compensation, which simplifies circuit design by eliminating the need for external compensation components. It incorporates short-circuit protection, safeguarding the output from damage due to accidental shorts. The operational amplifier operates over a wide voltage range, typically ±5V to ±15V. It is designed to be latch-up free, ensuring stable operation under various conditions. The LM741H/883QS has a high gain, allowing for precise amplification of small signals. Its military-grade manufacturing ensures reliable performance over the full military temperature range, typically from -55°C to +125°C. The device is often packaged in a hermetically sealed package for enhanced reliability in harsh environments. The LM741H/883QS is a robust and reliable choice for applications requiring high performance and durability.

You May Also Be Interested in

Samsung
Need more? Email Us
Samsung
SRAM Chip Async Single 5V 1M-Bit 256K x 4-Bit 15ns 28-Pin SOJ
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free
Need more? Email Us
National Semiconductor (TI)
VOLUME CONTROL CIRCUIT / Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 24-DIP
Need more? Email Us
Linear Technology
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Linear Technology
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess