EN
  • EN
  • DE

Z0109MN 6AA4

Part No Z0109MN 6AA4
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 8.5A 4-Pin(3+Tab) SOT-223 T/R / TRIAC SENS GATE 600V 1A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 1A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.5A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 036686-Z0109MN 6AA4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name Z0109M
Introduction Date October 15, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian Z0109MN 6AA4 CAD Model

Description

The Z0109MN 6AA4 is a high-performance triac manufactured by STMicroelectronics, designed for use in AC load control applications. This semiconductor device is part of ST's Snubberless™, logic level, and standard triacs family, which are known for their versatility and efficiency in managing current flow in both directions.

Key Features

  • Current Rating: The Z0109MN 6AA4 boasts a current rating of 1A which makes it suitable for moderate power applications.
  • Voltage Capacity: With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, it is capable of handling high voltage applications while ensuring safe operation.
  • Triggering Gate Current: It has a sensitive gate that triggers with minimal current, typically 5mA at 25°C, making it compatible with direct interfacing to microcontrollers and other logic-level devices.
  • Package: The device comes in a surface-mount SOT-223 package, which is ideal for compact PCB layouts and offers good thermal performance.
  • Snubberless Technology: The triac features Snubberless™ technology which allows for higher performance and reliability by eliminating the need for external snubber circuits in most applications.

Applications

The Z0109MN 6AA4 is commonly used in a variety of AC power control applications including:

  • Home appliances such as fan speed controllers, small light dimmers, and electric heaters.
  • Office machines, where precise control of AC loads is required.
  • Industrial automation, for controlling motors, solenoid valves, and other actuators.
  • Static switching in relays, where silent and fast switching is beneficial.

Quality and Reliability

STMicroelectronics ensures that the Z0109MN 6AA4 meets stringent quality and reliability standards. This triac is designed to provide a long operational life and stable performance across a wide range of environmental conditions.

Whether you're designing a new application or seeking a reliable component for your existing system, the Z0109MN 6AA4 from STMicroelectronics offers an optimal balance of performance, size, and ease of use.

You May Also Be Interested in

Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2106 $50.5440
580+ $0.1728 $100.2240
900+ $0.1674 $150.6600
1,235+ $0.1620 $200.0700
1,600+ $0.1566 $250.5600
2,140+ $0.1404 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,540 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess