Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 31A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1104834-T435-600B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T435-600B CAD Model

Description

STMicroelectronics T435-600B Triac

The T435-600B is a high-performance triac from STMicroelectronics, designed to effectively manage AC loads with current capabilities up to 4 A. As a member of ST's Snubberless™ series, this device showcases enhanced performance that is suitable for a wide range of applications, including but not limited to home appliances, office machines, and various types of light dimming circuits.

Key Features

  • Voltage Capability: The T435-600B can handle voltages up to 600 V, making it a robust choice for mains voltage operations.
  • Current Rating: With a current rating of 4 A, this triac is capable of controlling moderate power devices.
  • Snubberless™ Technology: This technology allows the triac to be used in applications with inductive loads without the need for additional snubber circuitry, simplifying design and reducing component count.
  • Gate Sensitivity: It features a sensitive gate that allows control in four different quadrants and can be triggered with a low gate current, making it compatible with microcontroller-driven circuits.
  • High Commutation Performance: The T435-600B is designed to withstand high commutation performances, ensuring reliability and longevity in demanding applications.

Applications

The versatility of the T435-600B allows it to be used in a variety of AC power control applications, such as:

  • Lighting control (dimming)
  • Motor control (AC phase control)
  • Small home appliances
  • Heating regulation
  • AC static switches
  • Overvoltage crowbar protection

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the T435-600B is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

For engineers and designers looking for a reliable triac to control AC power, the T435-600B from STMicroelectronics offers a powerful solution that combines performance, versatility, and ease of use.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220
Lowest to $25.6456
ECAD model for Q6016LH4
Littelfuse Inc.
TRIAC 400V 15A TO220
Need more? Email Us
ECAD model for Q4015R5
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 16A TO220
Lowest to $3.9442
ECAD model for Q8016LH6
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $2.1836
ECAD model for Q6012LTH1LEDTP
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for SM6J45
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
ECAD model for Q4006RH4TP
STMicroelectronics
Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.8025
ECAD model for T810T-6I
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
ECAD model for Q6004V4TP
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.6221
ECAD model for Q6016RH6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3352 $50.2800
320+ $0.3140 $100.4800
495+ $0.3034 $150.1830
710+ $0.2822 $200.3620
925+ $0.2716 $251.2300
1,150+ $0.2610 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,000 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention