EN
  • EN
  • DE

LA6584-TLM-E

Part No LA6584-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full,Half - Bridge Drivers
Manufacturer ON Semiconductor
Win Source Part Number 293179-LA6584-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6584-TLM-E CAD Model

Description

Product Overview: LA6584-TLM-E Motor Driver IC by ON Semiconductor

The LA6584-TLM-E from ON Semiconductor is a high-performance motor driver IC designed to cater to the demanding needs of modern motor control applications. This versatile integrated circuit is ideal for driving a variety of motors including stepper motors, DC motors, and brushless DC motors, making it an excellent choice for a wide range of products such as office automation equipment, home appliances, and industrial machinery.

Key Features

  • Integrated Dual H-Bridge: The LA6584-TLM-E contains two H-bridges, which are capable of driving two DC motors or one stepper motor, providing flexibility in controlling the direction and speed of the motors.
  • High-Voltage Operation: This IC can handle motor power supply voltages up to 44V, accommodating a broad spectrum of motor types and ensuring compatibility with various industrial applications.
  • High Output Current: It is capable of delivering an output current of up to 1A, which can be further increased with external heat sinking, making it suitable for driving motors in high-power applications.
  • Low Saturation Voltage: The low on-resistance of the output transistors ensures low saturation voltage and reduced power dissipation, enhancing the overall efficiency of the motor control system.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the IC from overheating, thereby ensuring the longevity and reliability of both the motor driver and the motor itself.

Applications

  • Office Automation Equipment (Printers, Scanners, Copiers)
  • Consumer Electronics (Camera Lenses, Gaming Consoles)
  • Home Appliances (Refrigerators, Washing Machines)
  • Industrial Equipment (CNC Machines, Robotics)

The LA6584-TLM-E is available in a compact package, providing a space-saving solution for PCB designs. Its robust design and comprehensive feature set make it an excellent choice for engineers and designers looking to create efficient and reliable motor control systems. ON Semiconductor's commitment to quality ensures that the LA6584-TLM-E will meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $1.0002
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess