Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Shrouded
Number of Positions 16 Position
Pitch 3 mm (0.118 in)
Number of Rows 2 Row
Row Spacing 3 mm (0.118 in)
Mounting Style SMD/SMT
Termination Style Solder
Mounting Angle Right Angle
Contact Gender Pin (Male)
Contact Plating Tin
Series 43045
Tradename Micro-Fit 3.0
Application Wire-to-Board, Power
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Reel
Brand Molex
Contact Material Tin
Current Rating 8.5 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Thermoplastic
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 200
Subcategory Headers & Wire Housings
Voltage Rating 600 V
Part # Aliases 0430451609
Unit Weight 0.084728 oz
Ultra Librarian 3D Model Ultra Librarian 43045-1609 CAD Model

You May Also Be Interested in

Molex, LLC
43045-0828 Molex Headers & Wire Housings MICRO-FIT 3.0 HEADER datasheet, inventory, & pricing.
Lowest to $1.0505
ECAD model for 43045-0828
JST Sales America Inc.
SM05B-XASS-BN-TB(LF)(SN) JST Commercial Headers & Wire Housings XA HEADER (SMT SIDE) datasheet, inventory, & pricing.
Lowest to $1.2126
ECAD model for SM05B-XASS-BN-TB(LF)(SN)
Molex, LLC
22-01-3037 Molex Headers & Wire Housings HSG 3P W/RAMP/RIBS datasheet, inventory, & pricing.
Lowest to $0.0531
ECAD model for 22-01-3037
JST Sales America Inc.
BM14B-ZPDSS-TF(LF)(SN) JST Commercial Headers & Wire Housings ZPD HEADER (SMT TOP) datasheet, inventory, & pricing.
Lowest to $0.8715
ECAD model for BM14B-ZPDSS-TF(LF)(SN)
Molex, LLC
08-55-0110 Molex Headers & Wire Housings REELED TERMINALS Reel of 7000 datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for 08-55-0110
Molex, LLC
90120-0763 Molex Headers & Wire Housings C-GRID III 3 CKT HEA datasheet, inventory, & pricing.
Lowest to $1.3642
ECAD model for 90120-0763
Molex, LLC
43045-0827 Molex Headers & Wire Housings Microfit 3.0 V TH Hdr DR Tin 8Ckt datasheet, inventory, & pricing.
Lowest to $0.4669
ECAD model for 43045-0827
Molex, LLC
22-03-5065 Molex Headers & Wire Housings 2.5 VERT HDR SPOX 6P shrouded datasheet, inventory, & pricing.
Lowest to $0.1393
ECAD model for 22-03-5065
3M
N2516-5002RB 3M Electronic Solutions Division Headers & Wire Housings 16P R/A SOLDER TAIL HIGH TEMP datasheet, inventory, & pricing.
Lowest to $4.8896
ECAD model for N2516-5002RB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6637 $51.2918
34+ $3.0061 $102.2074
52+ $2.9122 $151.4344
71+ $2.8182 $200.0922
92+ $2.7243 $250.6356
123+ $2.4425 $300.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention