Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Packaging Reel package
Mounting SMD
Package 36-SOP (0.311", 7.90mm) Exposed Pad + 2 Heat Tabs
Manufacturer Package 36-HSOP
Win Source Part Number 778265-LA6261-TE-L-E
Popularity Medium
Supply and Demand Status Balance
Family Name LA6261-TE-L-E
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LA6261-TE-L-E CAD Model

Description

The LA6261-TE-L-E is a cutting-edge integrated circuit (IC) from ON Semiconductor, designed to cater to a wide range of applications in the electronics industry. This versatile IC is known for its efficiency and reliability, making it an ideal choice for designers and engineers looking to enhance their systems' performance.

Key Features

  • High Performance: The LA6261-TE-L-E boasts high-speed operation and low power consumption, ensuring optimal performance in various applications.
  • Durability: Built to last, this IC can withstand challenging environmental conditions, thanks to ON Semiconductor's commitment to quality and durability.
  • Compact Design: Its small form factor allows for integration into space-constrained designs, providing powerful functionality without the bulk.

Applications

The versatility of the LA6261-TE-L-E makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices

Technical Specifications

ON Semiconductor's LA6261-TE-L-E is equipped with a range of technical specifications that ensure its performance meets the highest standards:

  • Supply Voltage Range: The IC operates on a voltage range that is suitable for many types of electronic devices.
  • Operating Temperature: It is designed to perform reliably over a wide temperature range, making it suitable for various environmental conditions.
  • Package Type: The IC comes in a user-friendly package that facilitates easy mounting and integration into PCBs (Printed Circuit Boards).

Quality and Environmental Compliance

ON Semiconductor ensures that the LA6261-TE-L-E complies with the highest standards of quality and environmental regulations. The IC is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacturing.

Conclusion

The LA6261-TE-L-E from ON Semiconductor is an exemplary component that combines high performance, durability, and versatility. It is designed to meet the rigorous demands of modern electronic applications, making it a go-to choice for industry professionals seeking to create innovative and reliable products.

You May Also Be Interested in

Allegro MicroSystems, LLC
Automotive DMOS Microstepping Driver with Translator | IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Lowest to $10.0404
ECAD model for A3980KLPTR
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312-Q1HSPR
ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK5C4-330J1-E
Diodes Incorporated
HALL-EFFECT SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 3.8V-20V SOT89-5
Lowest to $1.0815
ECAD model for AH286-YL-13
Allegro MicroSystems, LLC
Dual Full Bridge Motor Driver 16-Pin SOIC W Tube / DUAL FULL-BRIDGE PWM MOTOR DRIVER | IC MTRDRV BIPLR 4.75-5.5V 16SOIC
Lowest to $3.2122
ECAD model for A3966SLB
Infineon Technologies
Sensorless Motor Control IC for Appliances | IC MOTOR DRIVER 64MQFP
Lowest to $5.9679
ECAD model for IRMCK343TR
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
NXP / Nexperia
5.0 A Throttle Control H-bridge | IC MOTOR DRIVER 5V-28V 32SOIC
Lowest to $12.8211
ECAD model for MC33931EK

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9585 $68.5475
85+ $1.6066 $136.5610
125+ $1.5562 $194.5250
175+ $1.5057 $263.4975
225+ $1.4566 $327.7350
300+ $1.3052 $391.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,090 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention