EN
  • EN
  • DE

LB1938FA-AH

Part No LB1938FA-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 1ch, Low-saturation Forward/Reverse Motor Driver | IC MOTOR DRIVER 2.2V-10V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bipolar
Applications General Purpose
Output Current 800mA
Supply Voltage (V) 2.2V ~ 10V
Load Voltage (V) 2.2V ~ 10V
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number LB1938
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 739212-LB1938FA-AH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1938FA-AH CAD Model

Description

ON Semiconductor LB1938FA-AH Motor Driver IC

The LB1938FA-AH from ON Semiconductor is a high-quality motor driver IC designed to deliver efficient and reliable control for small motors in a wide range of applications. This compact, low-saturation, bidirectional motor driver is particularly suited for portable devices due to its low power consumption and operational efficiency. The LB1938FA-AH is an ideal choice for designers looking to implement motor control in their designs with minimal space and power requirements.

With its operating voltage range of 2.5V to 9.0V, the LB1938FA-AH can easily accommodate the power supplies of most portable electronic devices. This versatility makes it a universal solution for driving small DC motors in products such as cameras, CD/DVD players, toys, and other battery-operated devices. The IC's low voltage operation also helps in extending the battery life of the end product, ensuring prolonged usage without the need for frequent recharging or battery replacements.

The LB1938FA-AH features an output current of up to 400mA, which is sufficient for controlling small motors without the need for external transistors. Its low saturation voltage helps in reducing power loss and heat generation, thereby enhancing the overall efficiency of the motor control system. The IC also includes built-in thermal shutdown circuitry, which provides additional protection by preventing damage due to overheating.

ON Semiconductor has designed the LB1938FA-AH with simplicity in mind. Its small package size (SSOP8) allows for easy integration into PCB designs without taking up significant space. This is particularly beneficial for compact electronics where every millimeter counts. Moreover, the motor driver IC is equipped with a forward/reverse/brake function, giving designers the flexibility to create more dynamic and responsive motor control applications.

To sum up, the LB1938FA-AH from ON Semiconductor is a robust, efficient, and versatile motor driver IC that offers a perfect blend of performance and convenience for controlling small motors in portable devices. Its low power consumption, integrated protection features, and ease of use make it an excellent choice for engineers and designers looking to enhance their products with reliable motor control capabilities.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess