EN
  • EN
  • DE

NCV7708E

Part No NCV7708E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Double Hex Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230712-NCV7708E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian NCV7708E CAD Model

Description

ON Semiconductor NCV7708E Hex Half-Bridge Driver

The NCV7708E from ON Semiconductor is a versatile and robust hex half-bridge driver designed to manage medium power loads in automotive applications. This advanced integrated circuit (IC) is engineered to deliver high-efficiency performance and reliability, making it an ideal solution for a variety of automotive systems, including but not limited to engine control, body control, and LED lighting systems.

Key Features

  • Integrated Control: The NCV7708E features six high-current half-bridge drivers, each capable of controlling various load types such as solenoids, relays, and LEDs.
  • High-Voltage Operation: With an operating voltage range from 5.5V up to 28V, the device can handle the demanding electrical environments found in automotive applications.
  • Protection Mechanisms: It includes multiple protection features such as overcurrent, overtemperature, and undervoltage shutdown, ensuring the safety and longevity of the device and the system it controls.
  • SPI Interface: The device is equipped with a Serial Peripheral Interface (SPI) for diagnostics and control, providing precise management and feedback capabilities.
  • Low Power Consumption: The NCV7708E is designed for low quiescent current, reducing the power consumption when in standby mode.

Applications

The NCV7708E is well-suited for a wide range of automotive applications, including:

  • Engine and transmission control units
  • Automotive lighting systems, including adaptive front lighting
  • Active grille shutters for improved vehicle aerodynamics
  • Valve control for advanced HVAC systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NCV7708E is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring performance and durability in harsh conditions. With its AEC-Q100 qualification, the NCV7708E stands as a testament to ON Semiconductor's dedication to meeting the highest standards of automotive-grade quality.

You May Also Be Interested in

Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3654 $69.4616
9+ $14.2492 $128.2428
13+ $13.8034 $179.4442
18+ $13.3587 $240.4566
23+ $12.9129 $296.9967
30+ $11.5777 $347.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess