EN
  • EN
  • DE

LA6242H-TRM-E

Part No LA6242H-TRM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 28HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Media Player
Output Current 1A
Supply Voltage - Operating 5 V to 13 V
Voltage - Load 5 V to 13 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HSOPHC (15.2x7.9)
Win Source Part Number 1051497-LA6242H-TRM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6242H-TRM-E CAD Model

Description

ON Semiconductor LA6242H-TRM-E Motor Driver IC

The LA6242H-TRM-E is a high-performance motor driver integrated circuit (IC) produced by ON Semiconductor, a leading name in the semiconductor industry. This IC is designed for precision control of small DC motors and is particularly suitable for applications that require accurate and efficient motor operation.

This motor driver is capable of driving a two-phase bipolar stepper motor or two DC motors, making it a versatile choice for a wide range of applications, including office automation machines, home appliances, and gaming equipment. The LA6242H-TRM-E is also an excellent choice for portable devices due to its low-voltage operation and power-saving features.

Key Features:

  • Motor Type Compatibility: The LA6242H-TRM-E is compatible with two-phase bipolar stepper motors and two DC motors, providing flexibility in application design.
  • Output Current: It provides a high output current capability, making it suitable for driving motors that require substantial torque.
  • Low Voltage Operation: Designed for low-voltage operation, this IC is ideal for battery-powered devices where power efficiency is critical.
  • Integrated Protection Features: The device includes thermal shutdown circuitry and overcurrent protection, ensuring safe operation and longevity of the motor and the IC itself.
  • Small Package Size: The compactness of the LA6242H-TRM-E is perfect for space-constrained applications, as it comes in a small package that minimizes the footprint on the PCB.

Applications:

The LA6242H-TRM-E motor driver IC is well-suited for a variety of applications that demand reliable and efficient motor control. Some of these applications include:

  • Office Automation Equipment (Printers, Copiers, Scanners)
  • Consumer Electronics (Cameras, Gaming Consoles)
  • Home Appliances (Robotic Vacuum Cleaners, Smart Home Devices)
  • Portable Devices (Battery-Powered Gadgets, Handheld Instruments)

In summary, the LA6242H-TRM-E from ON Semiconductor is a robust and versatile motor driver IC that offers reliable performance, efficient power management, and protection features, making it an excellent choice for designers looking to implement precise motor control in their applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess