EN
  • EN
  • DE

SMBJ100AE3/TR13

Part No SMBJ100AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 100V
Voltage - Breakdown (Min) 111V
Voltage - Clamping (Max) @ Ipp 162V
Current - Peak Pulse (10/1000µs) 3.7A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ100
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299372-SMBJ100AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ100AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ100AE3/TR13 - Robust Transient Voltage Suppression Diode

The SMBJ100AE3/TR13 from Microchip Technology is a high-quality transient voltage suppression (TVS) diode designed to safeguard sensitive electronic equipment from voltage spikes and transient events. This robust component is a must-have for systems that require reliable protection against electrical overstress, such as those found in industrial, computing, and telecommunication applications.

Key Features

  • Stand-off Voltage: The device features a stand-off voltage of 100V, making it suitable for a range of applications where this voltage rating is necessary for safe operation.
  • Peak Pulse Power: It can handle peak pulse power of 600W (10/1000μs), providing a strong shield against surges and enhancing the durability of the end product.
  • Package Type: Packaged in the SMB (DO-214AA) package, the SMBJ100AE3/TR13 is compact and suitable for surface-mounted applications, allowing for efficient use of PCB space.
  • High Reliability: The diode is characterized by its high reliability and robustness, which is essential for maintaining the integrity of electronic circuits under harsh conditions.
  • RoHS Compliant: Compliance with RoHS standards ensures that the SMBJ100AE3/TR13 meets current environmental regulations, minimizing the use of hazardous substances in electronics.

Applications

The SMBJ100AE3/TR13 is versatile and can be used in a wide array of applications, including:

  • Power supply circuits
  • AC/DC converters
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems

Protection and Compliance

With its ability to clamp transient voltages instantly and return to its high-impedance state immediately after the surge, the SMBJ100AE3/TR13 is an excellent choice for protecting sensitive components. Its compliance with IEC standards for ESD (IEC 61000-4-2), EFT (IEC 61000-4-4), and surge protection (IEC 61000-4-5) makes it a reliable and indispensable component for safeguarding electronic systems against a broad spectrum of transient events.

Whether you're designing consumer electronics or industrial machinery, the SMBJ100AE3/TR13 from Microchip Technology provides the protection your devices need to operate safely and efficiently in today's electrically challenging environments.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess