EN
  • EN
  • DE

LV5223GR-TE-L-E

Part No LV5223GR-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 40MA 28VCT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 9
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5V
Output Voltage 5V
Channel Output Current 40mA, 50mA
Frequency 500kHz
Temperature Range - Operating -30°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 28-VCT (3.5x3.5)
Win Source Part Number 1064497-LV5223GR-TE-L-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV5223GR-TE-L-E CAD Model

Description

ON Semiconductor LV5223GR-TE-L-E Product Overview

The LV5223GR-TE-L-E is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding requirements of modern electronic applications. This versatile component is a testament to ON Semiconductor's commitment to providing innovative solutions that combine efficiency with functionality.

Key Features

  • High Efficiency: The LV5223GR-TE-L-E is engineered for optimal power consumption, ensuring that devices operate efficiently without compromising on performance.
  • Robust Design: With its sturdy construction, the product is built to withstand the rigors of everyday use, making it suitable for a wide range of industrial and consumer applications.
  • Compact Footprint: Its small form factor allows for integration into space-constrained designs, providing flexibility in PCB layout and design.

Applications

The LV5223GR-TE-L-E is well-suited for a diverse array of applications, including but not limited to:

  • Portable and handheld devices
  • Consumer electronics
  • Automotive systems
  • Power management modules

Product Specifications

ON Semiconductor's LV5223GR-TE-L-E boasts specifications that ensure reliability and performance:

  • Operating Temperature Range: Specifies the range of temperatures over which the device can operate effectively.
  • Package / Case: Details the physical configuration and packaging of the IC, which is crucial for determining the compatibility with various PCB designs.
  • Mounting Type: Indicates whether the component is designed for surface mount or through-hole mounting, providing options for different assembly processes.

Quality and Reliability

ON Semiconductor is known for its stringent quality control measures, and the LV5223GR-TE-L-E is no exception. The product undergoes rigorous testing to ensure it meets the highest standards of quality and reliability. This ensures that customers can trust the component to perform consistently over its intended lifespan.

Environmental Considerations

ON Semiconductor is committed to environmental stewardship. The LV5223GR-TE-L-E is designed with eco-friendly materials and processes, aligning with global standards for environmental compliance. This makes it not only a smart choice for your electronic designs but also a responsible one for the planet.

In conclusion, the LV5223GR-TE-L-E from ON Semiconductor is a powerful and reliable component that offers a blend of efficiency, durability, and versatility, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess