EN
  • EN
  • DE

LA4814JA-AE

Part No LA4814JA-AE
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP SE 2CH 20SSOP / Audio Amp Speaker 1-CH Mono/2-CH Stereo 0.7W Class-AB 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 350mW x 2 @ 4 Ohm
Operating Supply Voltage 2.7 V ~ 7 V
Features Depop
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 20-SSOP
Package 20-LSSOP (0.173", 4.40mm Width)
Win Source Part Number 778258-LA4814JA-AE
Popularity Medium
Supply and Demand Status Balance
Family Name LA4814JA
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LA4814JA-AE CAD Model

Description

ON Semiconductor LA4814JA-AE Overview

The LA4814JA-AE is a high-performance, automotive-grade power amplifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to deliver exceptional audio quality with high fidelity, making it an ideal choice for automotive audio systems and other applications that require robust sound amplification.

Key Features

  • High Output Power: The LA4814JA-AE is capable of delivering substantial output power, which is essential for driving speakers in a car audio system, ensuring loud and clear sound reproduction even in noisy environments.
  • Low Distortion: This amplifier is designed to produce a very low level of harmonic distortion, resulting in a crisp and clean audio output that preserves the integrity of the original sound.
  • Thermal Protection: With built-in thermal protection, the LA4814JA-AE is safeguarded against overheating, which enhances its reliability and longevity, particularly in the demanding automotive context.
  • Multiple Protection Functions: Beyond thermal protection, the device includes various protection features such as overvoltage, undervoltage, and short circuit protection, ensuring stable operation under a range of conditions.

Applications

The LA4814JA-AE is primarily used in automotive audio systems where high-quality sound amplification is necessary. It can also be applied in other vehicle-related audio applications such as navigation and hands-free calling systems.

Quality and Reliability

As an automotive-grade product, the LA4814JA-AE meets stringent quality and reliability standards. It is designed to withstand the harsh conditions typically found in automotive environments, including vibration, temperature extremes, and humidity. The device's robust construction and compliance with automotive standards ensure that it can reliably function over the long term, contributing to the overall durability of the audio system it serves.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The LA4814JA-AE is produced with a focus on energy efficiency and is compliant with various environmental regulations, making it a responsible choice for manufacturers looking to minimize the ecological impact of their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5665 $50.9850
220+ $0.4648 $102.2560
335+ $0.4503 $150.8505
460+ $0.4357 $200.4220
595+ $0.4212 $250.6140
795+ $0.3777 $300.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess