EN
  • EN
  • DE

MAX7428EKA+T

Part No MAX7428EKA+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO FILTER SOT23-8 / Video Buffers, Filters IC Serial NTSC, PAL SOT-23-8 Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Buffers, Filters
Applications Consumer Video
Standards NTSC, PAL
Control Interface Serial
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number MAX7428
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 486977-MAX7428EKA+T
Ultra Librarian 3D Model Ultra Librarian MAX7428EKA+T CAD Model

Description

Maxim Integrated MAX7428EKA+T Product Overview

The MAX7428EKA+T from Maxim Integrated is a highly efficient and reliable solution designed for signal conditioning applications. This device belongs to Maxim's family of filters, specifically functioning as a lowpass filter that is essential in reducing noise and preventing aliasing in a wide range of electronic systems.

Key Features

  • Filter Type: The MAX7428EKA+T is a lowpass filter, which is pivotal in allowing low-frequency signals to pass while attenuating frequencies higher than the cut-off frequency.
  • Package: This component comes in a compact SOT-23-8 package, making it suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over an extended temperature range, ensuring reliability and performance stability across diverse environmental conditions.
  • Supply Voltage: The device supports a wide supply voltage range, accommodating various power requirements for different system designs.
  • Applications: The MAX7428EKA+T is versatile and can be used in applications such as data acquisition systems, digital signal processing, and in any system where noise reduction is critical.

Performance and Durability

The MAX7428EKA+T is engineered to provide high-quality filtering capabilities while maintaining a low power consumption. Its robust design ensures long-term durability and consistent performance, making it a preferred choice for engineers and designers seeking a reliable lowpass filter solution.

Easy Integration

With its user-friendly package and compatibility with standard manufacturing processes, the MAX7428EKA+T can be easily integrated into both new designs and existing systems requiring an upgrade in signal conditioning capabilities.

Manufacturer Support

Maxim Integrated provides comprehensive support for the MAX7428EKA+T, including detailed datasheets, application notes, and technical support, ensuring that designers can leverage the full potential of the device in their applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess