EN
  • EN
  • DE

LC241R

Part No LC241R
Manufacturer Crydom Co.
Catalog Solid State Relays
Description SSR RELAY SPST-NO 1.5A 12-280V / THE GLOBAL EXPERT IN SOLID STATE RELAY TECHNOLOGY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sensata-Crydom
Packaging Bulk
Part Status Obsolete (End Of Life)
Mounting Style Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC
Voltage - Input 4 ~ 10VDC
Voltage - Load 12V ~ 280V
Load Current 1.5A
Termination Style PC Pin
Manufacturer Package 4-SIP
Supplier Device Package 4-Mini SIP
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811107-LC241R
Ultra Librarian 3D Model Ultra Librarian LC241R CAD Model

Description

The LC241R is a solid-state relay (SSR) manufactured by Crydom Co. It is designed for switching AC loads and provides electrical isolation between the control circuit and the load circuit. SSRs offer several advantages over electromechanical relays, including faster switching speeds, longer lifespan, and greater reliability.

Applications

  • Industrial automation
  • Heating and cooling systems
  • Lighting control
  • Motor control
  • Power switching

Features

  • AC output solid-state relay
  • Load voltage: 24-280 VAC
  • Load current: Up to 10A
  • Control voltage: 3-32 VDC
  • Zero-crossing or random turn-on options
  • Optical isolation
  • LED indication

Benefits

  • Provides reliable switching of AC loads
  • Offers electrical isolation for safety
  • Eliminates mechanical wear and tear
  • Reduces maintenance costs
  • Operates silently

Additional Details

The LC241R SSR is designed to switch AC loads ranging from 24 to 280 VAC, with a maximum load current of up to 10A. It is controlled by a DC voltage ranging from 3 to 32 VDC. The SSR is available in both zero-crossing and random turn-on versions. Zero-crossing SSRs switch the load when the AC voltage is near zero, reducing inrush current and electrical noise. Random turn-on SSRs switch the load immediately upon application of the control voltage. Optical isolation provides electrical isolation between the control circuit and the load circuit, ensuring safety and preventing ground loops. An LED indicator provides visual indication of the SSR's operating status. The LC241R is typically packaged in a panel-mount package with screw terminals for easy installation. Detailed specifications, including voltage and current ratings, isolation voltage, and switching characteristics, can be found in the product datasheet.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPDT 500MA 3-48V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess