EN
  • EN
  • DE

LA1193V-MPB-E

Part No LA1193V-MPB-E
Manufacturer ON Semiconductor
Catalog RF Front End (LNA + PA)
Description CONSUMER IC, BIPOLAR, PDSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 738 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173790-LA1193V-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA1193V-MPB-E CAD Model

Description

ON Semiconductor LA1193V-MPB-E: High-Performance Voltage Regulator

The LA1193V-MPB-E is a cutting-edge voltage regulator from ON Semiconductor, designed to deliver stable and reliable power management solutions for a wide range of electronic devices. This product ensures that your application receives a constant voltage supply, which is crucial for maintaining optimal performance and prolonging the lifespan of electronic components.

Key Features:

  • High Accuracy: The LA1193V-MPB-E boasts a remarkable voltage regulation accuracy, which is essential for sensitive electronic circuits that require precise voltage levels to operate correctly.
  • Low Dropout: It features a low dropout voltage, making it an excellent choice for applications with a minimal difference between the input and output voltage. This characteristic helps in reducing power loss and improving overall efficiency.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating. This feature ensures that the voltage regulator operates within safe temperature ranges, thereby enhancing its reliability and durability.
  • Wide Operating Temperature Range: It is designed to function effectively across a broad temperature spectrum, making it suitable for use in various environments and applications.
  • Robust Output Current: The LA1193V-MPB-E can deliver a substantial output current, which means it can easily cater to the needs of power-hungry circuits without compromising on performance.

Applications:

The versatility of the LA1193V-MPB-E allows it to be used in a multitude of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Equipment
  • Portable Devices

With its combination of high precision, efficiency, and robustness, the ON Semiconductor LA1193V-MPB-E voltage regulator is an indispensable component for designers looking to create stable and reliable electronic systems. Its extensive features make it a top choice for engineers who demand the best in power management technology.

Quality and Compliance:

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The LA1193V-MPB-E is no exception and is manufactured to comply with international standards, ensuring that it meets the requirements of the most demanding applications.

Whether you are working on a critical industrial project or developing the next generation of consumer electronics, the LA1193V-MPB-E from ON Semiconductor is the ideal solution for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
Lowest to $1.1758
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Skyworks Solutions Inc.
LNA/PA RF Front End 2.5dB 30dB 16-Pin QFN EP T/R / IC FRONT END MOD 5GHZ 16QFN
Lowest to $1.9891
Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $1.4164
Skyworks Solutions Inc.
LNA/PA RF Front End 3dB 28dB 16-Pin QFN EP / IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $0.7981
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess