EN
  • EN
  • DE

LA1193M-MPB-E

Part No LA1193M-MPB-E
Manufacturer ON Semiconductor
Catalog RF Front End (LNA + PA)
Description CONSUMER IC, BIPOLAR, PDSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 827151-LA1193M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA1193M-MPB-E CAD Model

Description

ON Semiconductor LA1193M-MPB-E Product Overview

The LA1193M-MPB-E is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is tailored for advanced electronic applications that require reliable and efficient power management solutions.

Key Features

  • High Efficiency: The LA1193M-MPB-E is engineered to provide optimal power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Compact Design: With its miniaturized footprint, this IC is ideal for space-constrained applications, allowing designers to create more compact and streamlined electronic devices.
  • Robust Performance: Built to withstand harsh operating conditions, the LA1193M-MPB-E ensures consistent performance and longevity, even in challenging environments.
  • Low Power Consumption: It is designed to operate with minimal power wastage, which makes it suitable for battery-powered devices where power conservation is essential.
  • Wide Operating Temperature Range: This product can function effectively across a broad temperature spectrum, ensuring reliability in a variety of application settings.

Applications

The LA1193M-MPB-E from ON Semiconductor is versatile and can be used in a wide array of electronic devices, including but not limited to:

  • Portable and wearable technology
  • Power supply modules
  • Energy management systems
  • Automotive electronics
  • Industrial control units

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The LA1193M-MPB-E is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the electronics industry.

Environmentally Conscious Manufacturing

Aligned with global environmental standards, the LA1193M-MPB-E is produced with sustainability in mind. ON Semiconductor practices responsible manufacturing techniques to reduce the ecological footprint and promote a greener future.

In conclusion, the LA1193M-MPB-E integrated circuit from ON Semiconductor is an exemplary solution for designers seeking a dependable and efficient power management component. Its combination of high efficiency, compact size, and robust performance makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Microchip Technology
Need more? Email Us
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Texas Instruments
Lowest to $1.1758
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.7751
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0358 $60.4296
28+ $4.1326 $115.7128
44+ $4.0032 $176.1408
60+ $3.8739 $232.4340
78+ $3.7445 $292.0710
104+ $3.3576 $349.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess