Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr onsemi
Series -
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Dark (Id) (Max) 100 nA
Wavelength 880nm
Viewing Angle 16°
Power - Max 300 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C (TA)
Package / Case TO-206AA, TO-18-3 Metal Can
Base Product Number L14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 1378768-L14P1
Ultra Librarian 3D Model Ultra Librarian L14P1 CAD Model

Description

ON Semiconductor's L14P1 Product Overview

The L14P1 is a high-performance product from ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is designed to cater to a wide range of applications, offering reliability and efficiency for electronic designs.

Key Features

  • High Precision: The L14P1 is built to deliver precise performance, ensuring that electronic circuits operate with high accuracy and consistency.
  • Durability: Manufactured with robust materials, the L14P1 can withstand harsh conditions and maintain its functionality over an extended period.
  • Energy Efficiency: ON Semiconductor is known for its commitment to energy-efficient products, and the L14P1 is no exception. It is designed to consume minimal power, making it suitable for energy-sensitive applications.
  • Compact Design: The L14P1 comes in a compact package, allowing it to be integrated into systems where space is at a premium without sacrificing performance.
  • Wide Operating Temperature Range: This product can operate effectively across a broad temperature range, making it versatile for various environments.

Applications

The L14P1 is versatile and can be used in multiple applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Communication devices

Technical Specifications

The technical specifications of the L14P1 are designed to meet the stringent requirements of modern electronic devices. These specifications include a specific voltage range, current capacity, and other electrical characteristics that ensure compatibility with a wide array of circuits and systems.

Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The L14P1 has undergone rigorous testing and quality control measures to ensure that it meets the company's high standards for performance and reliability.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their customer support team. The L14P1 is more than just a component; it's a reliable foundation for your next electronic project.

You May Also Be Interested in

Panasonic
Silicon NPN Phototransistor
Lowest to $3.6557
ECAD model for PN108CL
Vishay
REFLECTIVE SENSOR WITH PTR OUTPU / Reflective Optical Sensor 0.02" (0.5mm) 4-SMD Module
Lowest to $0.7187
ECAD model for VCNT2020
Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Lowest to $0.0355
ECAD model for PT928-6B
Vishay
PHOTOTRANSISTOR 470 TO 1090 NM
Lowest to $0.3451
ECAD model for VEMT2523SLX01
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
ECAD model for L14G2
Everlight Electronics Co Ltd
PHOTOTRANSISTOR BK RA MINI SMD / Phototransistor Chip Silicon 940nm 2-Pin SMD
Lowest to $0.0355
ECAD model for PT12-21B/TR8
Lite-On Inc.
PHOTOTRANSISTOR PTX TBIT .2"HT
Need more? Email Us
ECAD model for LTR-5576D
Everlight Electronics Co Ltd
PHOTOTRANSISTOR TOP NPN CLR SMD
Lowest to $0.0746
ECAD model for PT67-21C/L41/TR8
Fairchild/ON Semiconductor
PHOTOTRANSISTOR IR GULL WING 5MM
Lowest to $1.9391
ECAD model for QSB363CZR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention