EN
  • EN
  • DE

LTR-5576D

Part No LTR-5576D
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR PTX TBIT .2"HT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 1mA
Current - Dark (Id) (Max) 100nA
Maximum Power Dissipation 100mW
Mounting Through Hole
Orientation Side View
Temperature Range - Operating -40°C to 85°C (TA)
Dimension Radial, 3 Lead, Side View
Win Source Part Number 1064388-LTR-5576D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTR-5576D CAD Model

Description

The LTR-5576D is a phototransistor in a radial, 3 lead, side view package.

  • Maximum Current Collector: 1 mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 30 V
  • Current-Dark (Id) (max): 100 nA
  • Applications: Sensors and transducers
  • Manufacturer: Lite-On Inc.
  • Popularity: Medium

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 3SMD / Phototransistors 570nm Top View 3-SMD, Gull Wing
Need more? Email Us
Rohm Semiconductor
PHOTOTRANSISTOR 800NM / Phototransistor Chip Silicon 800nm 2-Pin Case 1305(3412Metric) T/R
Need more? Email Us
Sharp Microelectronics
SENSOR PHOTO 860NM SIDE VIEW RAD / Phototransistors 860nm Side View Radial
Need more? Email Us
Honeywell
PHOTOTRANSISTOR SILICON NPN T-1 / Phototransistor Chip Silicon 935nm 2-Pin T-1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SID VIEW PLCC / Phototransistors 980nm Side View 2-LCC (J-Lead)
Need more? Email Us
Fairchild/ON Semiconductor
PHOTOTRANSISTOR IR 30V SIDELOOK
Lowest to $0.3430
Vishay
PHOTOTRANSISTOR 450 TO 1080 NM / Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.0734
Everlight Electronics Co Ltd
PHOTOTRANSIST FLAT CLR MINI SMD
Lowest to $0.0261
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess