EN
  • EN
  • DE
  • IT

VEMT2523SLX01

Part No VEMT2523SLX01
Manufacturer Vishay
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR 470 TO 1090 NM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Vishay Semiconductor Opto Division
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 20 V
Current - Collector (Ic) (Max) 50 mA
Current - Dark (Id) (Max) 1 nA
Wavelength 850nm
Viewing Angle 70°
Power - Max 100 mW
Mounting Type Surface Mount, Right Angle
Orientation Side View
Temperature Range - Operating -40°C ~ 100°C (TA)
Package / Case 2-SMD, Side View
Base Product Number VEMT2523
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 1371579-VEMT2523SLX01
Ultra Librarian 3D Model Ultra Librarian VEMT2523SLX01 CAD Model

Description

The VEMT2523SLX01 Phototransistor from Vishay Semiconductor Opto Division is a high-quality optical sensor designed for phototransistor applications.

  • Temperature Range: -40°C to 100°C
  • Collector Current (Max): 50mA
  • Voltage Breakdown: 20V
  • Power Rating (Max): 100mW
  • View Orientation: Side View
  • Viewing Angle: 70°
  • Wavelength: 850nm
  • Package: 2-SMD, Side View
  • Mounting: Surface Mount, Right-Angle

You May Also Be Interested in

Vishay
PHOTOTRANSISTOR 730 TO 1000 NM
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Need more? Email Us
Fairchild/ON Semiconductor
PHOTO TRANSISTOR, 880NM, 0.015A
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT BK MINI SMD
Lowest to $0.0268
TT Electronics
SENSOR PHOTO 890NM TOP VIEW PILL
Need more? Email Us
Lite-On Inc.
PHOTOTRAN NPN IR CLEAR SIDE LOOK
Lowest to $0.0688
TT Electronics
SENSOR PHOTO 890NM TOP VIEW TO18
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR 1.8MM RND BK SMD
Lowest to $0.0502
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4069 $50.8625
300+ $0.3339 $100.1700
465+ $0.3235 $150.4275
640+ $0.3130 $200.3200
830+ $0.3026 $251.1580
1,110+ $0.2713 $301.1430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 411,390 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess