EN
  • EN
  • DE

J112RLRAG

Part No J112RLRAG
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 35V 0.35W TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 35V
Current - Drain (Idss) @ Vds (Vgs=0) 5mA @ 15V
Voltage - Cutoff (VGS off) @ Id 1V @ 1μA
Resistance - RDS(On) 50 Ohm
Maximum Power Dissipation 350mW
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 102226-J112RLRAG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian J112RLRAG CAD Model

Description

Product Overview: J112RLRAG by ON Semiconductor

The J112RLRAG is a high-performance JFET (Junction Field-Effect Transistor) from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This particular model is designed to offer designers a versatile component that provides excellent analog characteristics with low on-resistance and high breakdown voltage.

Key Features

  • High Voltage Tolerance: The J112RLRAG is capable of withstanding high voltage levels, making it suitable for applications that require robust performance under stress.
  • Low On-Resistance: With its low on-resistance, this JFET enables higher current flow with less power loss, which is crucial for power-sensitive circuits.
  • Low Leakage Current: It exhibits minimal leakage current, ensuring that the device operates efficiently and conserves energy.
  • High Input Impedance: The high input impedance feature makes it an excellent choice for buffer stages in amplifiers and other sensitive applications where minimal loading is desired.
  • Fast Switching: J112RLRAG offers fast switching speeds, which is beneficial for high-frequency or pulse-width-modulated (PWM) applications.

Applications

The versatility of the J112RLRAG JFET from ON Semiconductor makes it an ideal choice for a multitude of electronic applications. It is commonly used in:

  • Switching and amplifier circuits
  • Analog signal processing
  • Choppers and commutators
  • Audio frequency amplifiers
  • Impedance buffering
  • Electronic switches
  • Voltage controlled resistors

Product Specifications

Parameter Value
Drain-Source Voltage (Vds) 35V
Gate-Source Voltage (Vgs) -35V
Drain Current (Id) 5mA
Power Dissipation (Pd) 350mW
Operating Temperature Range -55°C to +150°C

In summary, the J112RLRAG JFET by ON Semiconductor is a powerful and versatile component that offers excellent performance for a wide range of electronic applications. Its robust design, combined with its outstanding electrical characteristics, makes it a go-to choice for engineers and designers looking for a reliable transistor solution.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2132
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Vishay
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1771 $50.4735
605+ $0.1657 $100.2485
940+ $0.1600 $150.4000
1,350+ $0.1486 $200.6100
1,750+ $0.1429 $250.0750
2,190+ $0.1372 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention