EN
  • EN
  • DE

HUFA75639S3ST

Part No HUFA75639S3ST
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 56A, 100V, 0.025 Ohm, N-Channel UltraFET Power MOSFETs | MOSFET N-CH 100V 56A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 56A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 25mOhm at 56A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 130nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2000pF at 25V
Power Dissipation (Maximum) 200W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1182488-HUFA75639S3ST
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUFA75639S3ST CAD Model

Description

ON Semiconductor HUFA75639S3ST Product Overview

The ON Semiconductor HUFA75639S3ST is a high-performance, N-Channel UltraFET Power MOSFET designed for a range of applications requiring efficient power management and high reliability. This MOSFET utilizes advanced silicon technology to provide an optimal solution for power supply, motor control, and general-purpose switching applications.

Key Features

  • High Current Capability: The HUFA75639S3ST is capable of handling continuous drain currents up to 75A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) of just 0.008 ohms, this MOSFET ensures minimal power loss and improves overall efficiency.
  • High Switching Speed: The device is designed for fast switching, reducing transition losses and enhancing performance in high-frequency circuits.
  • Robust Thermal Performance: The MOSFET's package is designed to offer excellent heat dissipation, ensuring reliable operation even under high thermal conditions.
  • Voltage Rating: It has a drain-to-source voltage (VDSS) of 100V, which is suitable for a wide range of operating conditions.
  • Gate Charge: The product features a low gate charge (QG), which contributes to its fast switching capabilities.

Applications

The ON Semiconductor HUFA75639S3ST is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Drives
  • Power Inverters
  • Battery Management Systems
  • Automotive and Industrial Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the HUFA75639S3ST is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in even the most demanding applications.

Environmental Compliance

The HUFA75639S3ST is RoHS compliant, demonstrating ON Semiconductor's dedication to environmental responsibility by reducing the use of hazardous substances in electronics.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess