EN
  • EN
  • DE

TFA9843AJ/N1,112

Part No TFA9843AJ/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 14W STER 9SIL / Audio Amp Speaker 2-CH Stereo 14W Class-AB 9-Pin DBS9P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 14W x 2 @ 4 Ohm
Operating Supply Voltage 9 V ~ 28 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 9-PDBS-EP
Package 9-SIP Exposed Tab, Formed Leads
Win Source Part Number 796684-TFA9843AJ/N1,112
Popularity Medium
Supply and Demand Status Balance
Family Name TFA9843A
Introduction Date April 28, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TFA9843AJ/N1,112 CAD Model

Description

Product Overview: TFA9843AJ/N1,112

The TFA9843AJ/N1,112 is a high-performance audio amplifier from NXP Semiconductors, a leader in innovative high-performance mixed-signal solutions. This integrated circuit is designed to deliver a superior audio experience for a wide range of applications, making it an ideal choice for manufacturers and designers looking to enhance the sound quality of their products.

Key Features

  • Power Output: The TFA9843AJ/N1,112 boasts a robust power output, capable of driving speakers with exceptional clarity and volume without distortion.
  • Efficiency: With its advanced Class-D technology, this amplifier offers high efficiency, reducing power loss and heat generation, which makes it suitable for compact and portable devices.
  • Audio Quality: NXP's commitment to audio fidelity is evident in the TFA9843AJ/N1,112, which delivers crystal-clear sound, ensuring an immersive listening experience.
  • Integration: The amplifier integrates multiple features including short-circuit protection, thermal protection, and a clip detector, ensuring reliable and safe operation.
  • Package: Housed in a compact HSOP20 package, the TFA9843AJ/N1,112 is designed for space-constrained applications without compromising performance.

Applications

The TFA9843AJ/N1,112 is versatile and can be used in a variety of audio applications. Its high-quality sound output makes it suitable for:

  • Wireless speakers
  • TV sound systems
  • Home audio systems
  • Portable audio devices
  • Automotive audio systems

Technical Specifications

Some of the technical specifications of the TFA9843AJ/N1,112 include:

  • Supply Voltage: Typically 12V
  • Output Power: Up to 20W (per channel)
  • Number of Channels: 2 (Stereo)
  • Amplifier Class: Class D
  • Operating Temperature Range: -40°C to +85°C

With its combination of power, efficiency, and audio quality, the TFA9843AJ/N1,112 from NXP Semiconductors is an excellent choice for any audio amplification requirement. Its advanced features and robust design make it a reliable and high-performing component in any audio system.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess