EN
  • EN
  • DE

HUF76633S3S

Part No HUF76633S3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 38A, 100V, 0.036 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 38A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 39A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 35mOhm at 39A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 67nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 1820pF at 25V
Power Dissipation (Maximum) 145W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1182481-HUF76633S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF76633S3S CAD Model

Description

The HUF76633S3S from ON Semiconductor is a high-performance, N-Channel UltraFET Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This MOSFET utilizes advanced processing techniques to achieve low on-resistance per silicon area, providing the user with an optimal balance between switching performance and conduction losses.

Key Features

  • Robust Design: The HUF76633S3S is built to withstand high energy pulses in the avalanche and commutation modes, ensuring a durable and long-lasting component for your power circuits.
  • Low On-Resistance: With a low on-resistance of typically 9.0 mOhms, this MOSFET provides efficient power conversion, which can lead to lower operating temperatures and improved overall system efficiency.
  • High Current Capability: This component is capable of supporting high current throughput, making it suitable for demanding applications that require robust current handling.
  • Gate Charge Optimization: The device has been optimized for a low gate charge (Qg), which minimizes the switching losses and makes the MOSFET ideal for high-frequency applications.

Applications

The versatility of the HUF76633S3S MOSFET allows it to be utilized in a variety of applications, including:

  • Power Supply Systems
  • DC-to-DC Converters
  • Motor Drives
  • Automotive Environments
  • Switching Applications

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 100 V
Continuous Drain Current (ID) 33 A
Power Dissipation (PD) 130 W
Operating Temperature Range -55°C to +175°C

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The HUF76633S3S MOSFET is no exception and is designed to meet rigorous industry standards for performance and reliability, making it a trusted choice for engineers and designers.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2000 $62.0000
23+ $5.0878 $117.0194
36+ $4.9284 $177.4224
49+ $4.7690 $233.6810
63+ $4.6108 $290.4804
84+ $4.1337 $347.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess