EN
  • EN
  • DE

NTD60N02RG-1G

Part No NTD60N02RG-1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340037-NTD60N02RG-1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD60N02RG-1G CAD Model

Description

ON Semiconductor NTD60N02RG-1G Power MOSFET

The NTD60N02RG-1G from ON Semiconductor is a high-performance Power MOSFET designed for a wide range of applications requiring efficient power management and high current handling capabilities. This robust MOSFET is part of ON Semiconductor's NTD series and is well-suited for use in automotive, industrial, and consumer electronics where reliability and efficiency are of paramount importance.

Key Features

  • High Current Capacity: The NTD60N02RG-1G boasts an impressive continuous drain current (ID) of 48A, making it capable of handling high current loads with ease.
  • Low On-Resistance: With an RDS(on) of just 8.4 mOhm at VGS = 10V, this MOSFET ensures minimal power loss and improved efficiency in your circuit designs.
  • High-Speed Switching: The device features fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • Robust Thermal Performance: The NTD60N02RG-1G is housed in a TO-251 (IPAK) package, which offers excellent thermal performance and contributes to the device's reliability and longevity.
  • Enhanced Durability: Engineered to withstand harsh conditions, this MOSFET provides protection against overcurrent and thermal overload, ensuring stable operation over its lifetime.

Applications

The versatility of the NTD60N02RG-1G allows it to be integrated into various applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive electronics
  • Switching regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTD60N02RG-1G is no exception. This device is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding situations. With its combination of high current capacity, low on-resistance, and fast switching, the NTD60N02RG-1G is an excellent choice for designers looking to optimize their power systems for both performance and efficiency.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess