EN
  • EN
  • DE

HUF76429S3ST

Part No HUF76429S3ST
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 60V 47A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 47A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 22mOhm at 47A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 46nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 1480pF at 25V
Power Dissipation (Maximum) 110W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 723864-HUF76429S3ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF76429S3ST CAD Model

Description

The HUF76429S3ST is a high-performance N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, and it is specifically engineered to address the demanding requirements of power management and conversion in modern electronic systems.

Key Features:

  • High Current Capacity: The HUF76429S3ST MOSFET is capable of handling continuous drain currents up to 75 A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) value as low as 8.0 mΩ, this MOSFET offers reduced conduction losses and improves overall efficiency.
  • High Switching Speed: The device is designed for fast switching applications, which is essential for reducing switching losses and improving performance in power converters and inverters.
  • Voltage Rating: It operates at a drain-to-source voltage (VDSS) of 60V, suitable for a wide range of applications in automotive, industrial, and consumer electronics.
  • Temperature Performance: The MOSFET is characterized for operation at junction temperatures ranging from -55°C to 175°C, ensuring reliability across various environmental conditions.

Applications:

The HUF76429S3ST is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Battery Management Systems
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)

Package and Quality:

The MOSFET is offered in a surface-mount D2PAK (TO-263) package, which is known for its robustness and excellent thermal performance. It is also RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances. ON Semiconductor's commitment to quality is reflected in the HUF76429S3ST, with rigorous testing to ensure high reliability and performance consistency.

With its combination of high current capability, low on-resistance, and high switching speed, the HUF76429S3ST from ON Semiconductor is an excellent choice for designers looking to enhance power efficiency and performance in their applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3354 $60.0930
110+ $1.0958 $120.5380
165+ $1.0616 $175.1640
225+ $1.0273 $231.1425
295+ $0.9931 $292.9645
390+ $0.8903 $347.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess