Products specifications Report Issue?

Category OptoelectronicsLED Indication - Discrete
Mfr onsemi
Packaging Bulk
Part Status Obsolete
Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 2.5mcd
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) (Typ) 2V
Current - Test 10mA
Viewing Angle 90°
Mounting Type Through Hole
Wavelength - Peak 635nm
Package / Case Radial
Supplier Device Package T-1
Height (Max) 6.30mm
Base Product Number HLMP13
Ultra Librarian 3D Model Ultra Librarian HLMP1301 CAD Model

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 5000K SMD
Lowest to $0.6108
ECAD model for GW CSSRM1.PC-NPNR-5H7I-1-700-R18
OSRAM Opto Semiconductors Inc.
LED OSCONIQ COOL WHT 6500K 1515
Need more? Email Us
ECAD model for GW PUSRA1.PM-N5P2-XX51-1-700-R33
OSRAM Opto Semiconductors Inc.
LED GOLDEN DRAGON WHITE SMD
Need more? Email Us
ECAD model for LW W5SM-KYLX-NOK-1-350-R18-Z-AL
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us
ECAD model for EA DOGS102W-6
XINGLIGHT
CHIP LED 0603 ORANGE SMD
Lowest to $0.0055
ECAD model for XL-1608UOC-04
ON Semiconductor
LED RED DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for HLMP1301
OSRAM Opto Semiconductors Inc.
LED DURIS S5 NEUT WHT 4000K SMD
Need more? Email Us
ECAD model for GW PSLR31.EM-LRLS-XX55-1-150-R18
Wurth Electronics Inc
LED RED CLEAR 0603 SMD
Lowest to $5.8936
ECAD model for 150060RS75020
Cree Inc.
LED GREEN DIFFUSED 4PLCC SMD
Need more? Email Us
ECAD model for CLM2D-GPC-CB0E0793

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention