Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series 25AA160A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810821-25AA160AT-I/MS
Ultra Librarian 3D Model Ultra Librarian 25AA160AT-I/MS CAD Model

Description

The 25AA160AT-I/MS is a 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to provide flexible non-volatile storage solutions for applications that require reliable data retention with low power consumption. This device is particularly suitable for advanced, space-constrained systems in various fields such as industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 16 Kbit (2,048 x 8-bit organization)
  • Interface Type: Serial SPI (Serial Peripheral Interface)
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a wide range of applications and compatibility with various logic levels.
  • Temperature Range: Industrial (I) grade, -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Package: 8-pin MSOP (Micro Small Outline Package), which is ideal for space-constrained applications.
  • Write Protection: Software write protection for the entire memory array.
  • Endurance: High reliability with over 1 million erase/write cycles and data retention of over 100 years.
  • Speed: Fast data transfer rates with a clock frequency of up to 10 MHz.

Applications

The 25AA160AT-I/MS EEPROM can be used in a variety of applications that require data storage that must be preserved during power loss. Some common applications include:

  • Configuration storage for digital devices
  • Parameter adjustments for industrial control systems
  • Data logging for automotive systems
  • Storage for calibration data in consumer electronics
  • Medical devices that require frequent updates to stored information

Advantages

With its robust design and flexible interface, the 25AA160AT-I/MS offers numerous advantages. Its high endurance and data retention capabilities make it a reliable choice for critical data storage. The wide operating voltage range and temperature tolerance ensure that it can operate in diverse environments without compromising data integrity. Additionally, the compact MSOP package makes it an excellent choice for portable and miniaturized electronic systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for 24LC08B-E/P
Microchip Technology
IC EEPROM 256KBIT SPI 8SOIJ / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-SOIJ
Lowest to $9.5053
ECAD model for 25LC256T-E/SM
Microchip Technology
Need more? Email Us
ECAD model for 24LC04BTSL
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 400 ns 8-SOIC
Need more? Email Us
ECAD model for 24LC014H-E/SN
Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Lowest to $10.9684
ECAD model for 25AA640A-E/ST
Microchip Technology
EEPROM Serial-I2C 128-bit 16 x 8 3.3V/5V 8-Pin SOIC N Tube
Lowest to $0.1752
ECAD model for 24LC00-I/SNG
Microchip Technology
IC EEPROM 16KBIT SGL WIRE 8SOIC / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC161T-E/SN
Microchip Technology
IC EEPROM 16KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) SPI 10 MHz 8-SOIC
Need more? Email Us
ECAD model for 25AA160C-I/SN
Microchip Technology
I²C™ Serial EEPROM, 1.7 to 5.5V, 400 kHz, -40 to 85°C, SOIC-8, RoHS
Lowest to $0.7321
ECAD model for 24AA04T-I/SNB24

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8162 $54.4860
70+ $1.4903 $104.3210
105+ $1.4437 $151.5885
145+ $1.3971 $202.5795
190+ $1.3506 $256.6140
250+ $1.2108 $302.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention