EN
  • EN
  • DE

ATSAM4C4CB-AUR

Part No ATSAM4C4CB-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M4/M4F
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAM4C
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAM4C4CB-AURTR,1611-ATSAM4C4CB-AURCT,1611-ATSAM4C4CB-AURTR-ND,ATSAM4C4CB-AURDKR,1611-ATSAM4C4CB-AURDKR,1611-ATSAM4C4CB-AURDKRINACTIVE,1611-ATSAM4C4CB-AURTRINACTIVE,1611-ATSAM4C4CB-AURTR,1611-ATSAM4C4CB-AURDKR-ND,ATSAM4C4CB-AURCT
Standard Package 1,500
Win Source Part Number 1319096-ATSAM4C4CB-AUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4C4CB-AUR CAD Model

Description

Microchip Technology's ATSAM4C4CB-AUR Microcontroller

The ATSAM4C4CB-AUR is a high-performance, dual-core microcontroller designed by Microchip Technology, which excels in its ability to manage demanding embedded control systems. This product is part of the SAM4C series, specifically engineered to cater to the needs of smart energy applications, industrial automation, and home automation systems.

Key Features:

  • Core: The ATSAM4C4CB-AUR is built around two ARM Cortex-M4 processors, providing robust computational power and efficiency. Each core operates at a maximum frequency of 120 MHz, delivering high performance for complex algorithms and control systems.
  • Memory: It comes with a substantial memory capacity, featuring 256KB of Flash memory and 68KB of SRAM. This allows for ample space to store application code and data.
  • Connectivity: This microcontroller offers a range of connectivity options including two I2C buses, two SPI interfaces, and three USARTs, enabling seamless communication with peripheral devices and other microcontrollers.
  • Power Efficiency: With its power-saving modes, such as sleep and backup modes, the ATSAM4C4CB-AUR ensures energy efficiency, which is crucial for battery-operated and power-conscious applications.
  • Analog Features: The device includes multiple 16-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC), providing precise analog signal processing capabilities.
  • Temperature Range: It operates over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Packages: Available in a 100-pin LQFP package, the ATSAM4C4CB-AUR is designed for space-constrained applications while still offering a wide array of I/O options.
  • Development Support: Microchip provides extensive support for development, including software libraries, development boards, and an integrated development environment (IDE) for programming and debugging.

The ATSAM4C4CB-AUR is a robust choice for engineers and developers looking to integrate a powerful microcontroller with extensive features into their designs. Its dual-core architecture, coupled with a comprehensive set of peripherals and development tools, makes it an ideal solution for a wide range of applications where reliability and performance are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess