Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5300Vrms
Input Type DC
Output Type Open Collector
Current - Output / Channel 50 mA
Data Rate 1MHz
Current - DC Forward (If) (Max) 5mA
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number H11L
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 873141-H11L3SD
Ultra Librarian 3D Model Ultra Librarian H11L3SD CAD Model

Description

ON Semiconductor H11L3SD Product Overview

The H11L3SD from ON Semiconductor is a high-quality optoisolator device that serves as a crucial component in a wide range of electronic applications. This device is designed to provide optimal isolation between electrical circuits, ensuring signal integrity and protecting sensitive components from high voltages or currents.

Key Features

  • High Isolation Voltage: The H11L3SD offers a high isolation voltage typically rated at 5300V<sub>rms, providing excellent protection against electrical surges and spikes.
  • High-Speed Logic Gate Optoisolator: This device is capable of high-speed operation, making it suitable for interfacing with logic systems and ensuring fast response times in critical applications.
  • Open Collector Output: Equipped with an open collector output, the H11L3SD allows for easy interfacing with other circuit components and provides the flexibility to be used in various configurations.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +100°C, this product is reliable in a variety of environmental conditions, ensuring consistent performance.

Applications

The H11L3SD is versatile and can be used in multiple applications, including:

  • Isolation in digital logic systems and digital computing
  • Signal transmission between systems of different potentials and impedances
  • Industrial controls and factory automation systems
  • Instrumentation and test equipment

Technical Specifications

Parameter Value Isolation Voltage 5300V<sub>rms Output Type Open Collector Maximum Forward Diode Voltage 1.5V Maximum Data Rate 1MBd Operating Temperature Range -55°C to +100°C

For engineers and designers looking for a reliable optoisolator that can deliver high-speed logic level translation with electrical isolation, the H11L3SD from ON Semiconductor is an excellent choice. Its robust design and high isolation capabilities make it a go-to component for ensuring system integrity and safety in a multitude of electronic applications.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 MBd, SOIC-8 Package
Lowest to $4.4815
ECAD model for VO0601T
Broadcom Limited
OPTOISO 5KV TRI-STATE 8SO / Logic Output Optoisolator 10MBd Tri-State 5000Vrms 1 Channel 20kV/µs CMTI 8-SO Tall
Need more? Email Us
ECAD model for ACPL-C61L-560E
Broadcom Limited
High Speed LVTTL Compatible 3.3 Volt Optocouplers | OPTOISO 5KV 2CH OPN COLL 8SO
Lowest to $9.9909
ECAD model for ACPL-K63L-000E
Broadcom Limited
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers | OPTOISO 1.5KV 2CH OPEN COL 16DIP
Lowest to $101.6078
ECAD model for 6N134
Broadcom Limited
OPTOISO 1.5KV 2CH PSH PUL 20LCCC
Need more? Email Us
ECAD model for HCPL-6230
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched
Lowest to $10.5777
ECAD model for ACPL-K64L-060E
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 8-SO Stretched
Need more? Email Us
ECAD model for ACPL-K74T-560E
ON Semiconductor
Single/Dual Channel CMOS Optocoupler | OPTOISO 2.5KV 2CH PUSH PULL 8SO
Need more? Email Us
ECAD model for FOD0738R2
Broadcom Limited
Very High CMR, Wide VCC Logic Gate Optocouplers | OPTOISO 3.75KV PUSH PULL 8DIP
Need more? Email Us
ECAD model for HCPL-2202-000E

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention