Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 1500VDC
Common Mode Transient Immunity (Minimum) 1kV/μs
Input Type DC
Output Type Open Collector, Schottky Clamped
Current - Output / Channel 25mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Rise / Fall Time 35ns, 35ns
Voltage - Forward (Vf) 1.55V
Current - DC Forward (If) (Maximum) 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1129651-6N134
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6N134 CAD Model

Description

The Broadcom Limited electronic component is an isolator that belongs to the Isolators category.

  • Manufacturer: Broadcom Limited
  • Type: Isolator
  • Win Source Part Number: 1129651-6N134
  • Popularity: Medium
  • Counterfeit Threat: 31%
  • Supply and Demand: Balanced
  • Data Rate: 10MBd
  • Voltage Isolation: 1500VDC

You May Also Be Interested in

Broadcom Limited
OPTOISO 2.5KV 4CH OPEN COLL 16SO
Need more? Email Us
ECAD model for ACSL-6410-06TE
Vishay
OPTOISO 5.3KV OPEN DRAIN 8SMD
Lowest to $2.9730
ECAD model for VO2611-X007T
ON Semiconductor
OPTOISO 3.75KV OPEN COLL 5MFP
Need more? Email Us
ECAD model for FODM8061R2
Broadcom Limited
OPTOISO 1.5KV 2CH OPN COLL 16DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP
Need more? Email Us
ECAD model for 5962-0824203HEC
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $3.8121
ECAD model for HCPL-0630-000E
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $6.8513
ECAD model for ACPL-K64L-000E
Broadcom Limited
OPTOISO 2.5KV 3CH OPEN COLL 16SO
Lowest to $6.4438
ECAD model for ACSL-6310-00TE
Toshiba Semiconductor and Storage
OPTOISO 5KV OPEN COLL 6DIP GW
Need more? Email Us
ECAD model for TLP714(F)
Fairchild/ON Semiconductor
OPTOISO 5KV OPEN COLLECTOR 6SOP
Lowest to $1.8200
ECAD model for FOD8163TR2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.6078 $101.6078
2+ $98.3301 $196.6602
3+ $95.0525 $285.1575
4+ $85.2194 $340.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 800 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention