EN
  • EN
  • DE

FDC602P-NL

Part No FDC602P-NL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823200-FDC602P-NL
Ultra Librarian 3D Model Ultra Librarian FDC602P-NL CAD Model

Description

Introducing the FDC602P-NL P-Channel PowerTrench® MOSFET from ON Semiconductor

The FDC602P-NL is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leading name in the field of energy-efficient innovations. This MOSFET is part of the PowerTrench® series, which is renowned for its low figure of merit and optimized power handling capabilities. The device is designed to address the demanding requirements of modern electronic applications, providing efficient power management and reliability.

With an advanced P-Channel MOSFET technology, the FDC602P-NL offers a -20V drain-source voltage (V<sub>DS) and a continuous drain current (I<sub>D) of -6A at 25°C. This makes it an ideal choice for load switch and battery protection applications in portable electronics such as smartphones, tablets, and laptops. The device's low threshold voltage ensures it can be driven by low-voltage control signals, making it suitable for interfacing with microcontrollers and other logic devices.

The FDC602P-NL stands out with its low on-resistance (R<sub>DS(on)), which is typically 45 mΩ at V<sub>GS = -4.5V, and 55 mΩ at V<sub>GS = -2.5V. This characteristic ensures minimal power loss and heat generation, enhancing system efficiency and longevity. The MOSFET's low gate charge (Q<sub>G) further contributes to its fast switching performance, a critical attribute for high-frequency power conversion applications.

ON Semiconductor has packaged the FDC602P-NL in a SuperSOT™-6 package, which is not only compact but also offers excellent thermal performance. This package is RoHS compliant and Halogen-free, aligning with environmental standards and supporting green product initiatives.

For designers and engineers, the FDC602P-NL MOSFET is a versatile component that can be easily integrated into a wide range of electronic circuits. Its robustness, efficiency, and ON Semiconductor's commitment to quality make it a reliable and cost-effective choice for power management solutions.

Whether you are developing power supplies, battery management systems, or looking to optimize the power efficiency of your next project, the FDC602P-NL from ON Semiconductor is a component you can trust to deliver top-notch performance.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess