EN
  • EN
  • DE

FTBV1SH25X

Part No FTBV1SH25X
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059947-FTBV1SH25X
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTBV1SH25X CAD Model

Description

The FTBV1SH25X from ON Semiconductor is a cutting-edge power management integrated circuit (IC) designed to deliver high efficiency and reliability for a wide range of applications. This versatile device is an ideal choice for engineers looking to enhance the performance of their power supply systems in compact and energy-sensitive designs.

Key Features

  • High Switching Frequency: The FTBV1SH25X operates at a high switching frequency which allows for smaller passive components, resulting in a more compact overall design.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered applications where energy efficiency is critical.
  • Wide Input Voltage Range: It supports a broad input voltage range, providing flexibility in various operating environments and ensuring compatibility with different power sources.
  • Thermal Protection: The IC includes thermal shutdown protection that safeguards the device from overheating, thereby ensuring long-term reliability and safety.
  • Current Limiting: An integrated current limit feature prevents damage from overcurrent conditions, enhancing the durability of the end product.

Applications

The FTBV1SH25X is suitable for a diverse set of applications, including but not limited to:

  • Portable and battery-operated devices
  • Power supplies for consumer electronics
  • DC-DC converters
  • LED lighting systems
  • Telecommunication equipment

Quality and Environmental Compliance

ON Semiconductor is committed to providing high-quality products that meet rigorous industry standards. The FTBV1SH25X complies with multiple environmental standards, ensuring minimal impact on the environment and adherence to regulations for electronic components.

Conclusion

The FTBV1SH25X from ON Semiconductor is a robust power management solution that combines high efficiency, compact design, and reliability. Its wide input voltage range, thermal protection, and low power consumption make it an excellent choice for designers looking to optimize their power management systems. Whether for consumer electronics, industrial applications, or portable devices, the FTBV1SH25X is engineered to meet the demands of modern electronic designs.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess