EN
  • EN
  • DE

FSUSB22QSCX

Part No FSUSB22QSCX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Low-Power, 2-Port, High-Speed USB 2.0 (480Mbps) Switch | IC USB SWITCH QUAD 2X1 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Applications USB
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 6.5Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 750MHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-LSSOP
Supplier Device Package 16-QSOP
Family Part Number FSUSB22
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1176111-FSUSB22QSCX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSUSB22QSCX CAD Model

Description

ON Semiconductor FSUSB22QSCX USB 2.0 High-Speed Switch

The FSUSB22QSCX from ON Semiconductor is a high-performance, bidirectional switch designed for USB 2.0 high-speed applications. With its compact footprint and low power consumption, it's an ideal choice for a wide range of portable and consumer electronics that require efficient USB switching capabilities.

Key Features

  • High-Speed Data Transfer: The FSUSB22QSCX supports high-speed USB 2.0 data transfer rates up to 480 Mbps, ensuring fast and reliable communication between devices.
  • Low Power Consumption: Designed with power efficiency in mind, this switch maintains low power consumption, making it suitable for battery-powered devices.
  • Low On-Capacitance (CON): The device features low on-capacitance, which minimizes signal attenuation, thereby maintaining signal integrity during high-speed data transfer.
  • Low On-Resistance (RON): The low on-resistance of the switch ensures minimal voltage drop and power loss, contributing to the overall efficiency of the system.
  • Space-Saving Package: The FSUSB22QSCX comes in a compact micro-USB packaging, which is highly beneficial for space-constrained applications.
  • ESD Protection: It includes built-in ESD protection circuitry, safeguarding the device against electrostatic discharge and enhancing its durability.

Applications

The FSUSB22QSCX is versatile and can be used across various applications, including:

  • Smartphones and Tablets
  • Personal Computers and Laptops
  • USB Peripheral Devices
  • Portable Media Players
  • Digital Cameras
  • GPS Units

Technical Specifications

ON Semiconductor has engineered the FSUSB22QSCX with technical specifications that meet the demands of modern USB 2.0 applications:

  • Supply Voltage: 3.0V to 3.6V
  • Bandwidth: >720 MHz
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the FSUSB22QSCX from ON Semiconductor is a robust and reliable solution for designers looking to incorporate USB 2.0 high-speed switching functionality into their products. Its combination of high-speed performance, low power consumption, and space-saving design makes it a smart choice for enhancing the connectivity of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess