EN
  • EN
  • DE

PM50B4LA060#300G

Part No PM50B4LA060#300G
Manufacturer Mitsubishi
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 277802-PM50B4LA060#300G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM50B4LA060#300G CAD Model

Description

The Mitsubishi PM50B4LA060#300G is an intelligent power module (IPM) designed for motor drive applications. IPMs integrate power devices, such as IGBTs (Insulated Gate Bipolar Transistors) and diodes, along with gate drive circuitry, and protection features into a single compact package. This integration simplifies the design and assembly of motor control systems while improving reliability and performance.

This specific module is suitable for a range of applications demanding efficient and precise motor control.

Applications:

  • Industrial Motor Drives: Used in variable frequency drives (VFDs) for controlling AC induction motors in industrial machinery like pumps, fans, compressors, and conveyors.
  • Servo Drives: Implemented in servo motor control systems for robotics, CNC machines, and automated equipment.
  • HVAC Systems: Employed in controlling the speed of motors in air conditioning, heating, and ventilation systems for energy efficiency.
  • Power Inverters: Utilized in inverters for converting DC power to AC power in renewable energy systems (solar, wind), uninterruptible power supplies (UPS), and electric vehicles.
  • Welding Machines: Integrated into welding equipment to provide precise control over the welding current and voltage.

Features:

  • Integrated IGBTs and Diodes: Contains multiple IGBTs and diodes configured in a three-phase inverter topology. These power devices switch the DC bus voltage to generate AC voltage for driving the motor.
  • Gate Drive Circuitry: Includes gate drive circuitry to provide the necessary gate voltage and current for turning the IGBTs on and off. This circuitry typically incorporates protection features such as overcurrent and short-circuit protection.
  • Overcurrent Protection: Protects the module from damage due to excessive current flow. The gate drive circuitry monitors the current and shuts down the IGBTs if an overcurrent condition is detected.
  • Short-Circuit Protection: Detects and protects against short-circuit faults in the load. The gate drive circuitry rapidly turns off the IGBTs to limit the fault current.
  • Undervoltage Lockout: Prevents the IGBTs from turning on if the DC bus voltage is too low. This protects the IGBTs from damage due to insufficient gate voltage.
  • Overtemperature Protection: Monitors the temperature of the module and shuts down the IGBTs if an overtemperature condition is detected. This protects the module from thermal damage.
  • Compact Package: Packaged in a small, isolated module for easy mounting and integration into power electronic systems.

Benefits:

  • Simplified Design: Simplifies the design and assembly of motor control systems by integrating multiple components into a single module.
  • Improved Reliability: Enhances the reliability of motor control systems due to the integrated protection features and rugged design.
  • Increased Efficiency: Optimizes the efficiency of motor control systems by minimizing switching losses and reducing the number of discrete components.
  • Reduced Size and Weight: Decreases the size and weight of motor control systems due to the compact package of the IPM.
  • Lower Cost: Reduces the overall cost of motor control systems by minimizing the number of components and simplifying the assembly process.

Additional details regarding the PM50B4LA060#300G typically include its voltage and current ratings, switching frequency, thermal resistance, and isolation voltage. These specifications are critical for selecting the appropriate IPM for a specific application.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 10A 3PH SPM27-JA
Lowest to $10.0855
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
Lowest to $22.8494
Fairchild/ON Semiconductor
MODULE SPM 600V 25A 27SPMBA
Lowest to $19.9850
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
IC SMART POWER MOD 3A SPM23-AA
Lowest to $5.9252

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess