Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-UFBGA
Win Source Part Number 795713-STM32F439IGH6
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F439IG
Introduction Date February 14, 2013
ECCN 5A992.c
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STM32F439IGH6 CAD Model

Description

The STM32F439IGH6 is a high-performance microcontroller from the advanced STM32F4 series, designed and manufactured by STMicroelectronics. This device is built around the ARM Cortex-M4 core with a Floating Point Unit (FPU), providing a perfect blend of power efficiency and processing capability, with a maximum CPU frequency of up to 180 MHz.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions
  • Memory: Up to 2MB of Flash memory and 256KB of SRAM
  • High-Performance: Maximum frequency of 180 MHz
  • Advanced Peripherals: Includes USB OTG HS/FS, Ethernet, 17 TIMs, 3 ADCs, 15 communication interfaces
  • Graphics Support: Chrom-ART Acceleratorâ„¢ for enhanced graphic content creation
  • Security: Cryptographic acceleration and a True Random Number Generator for improved security

Connectivity:

The STM32F439IGH6 supports a wide range of communication interfaces, including I2C, SPI, USART/UART, CAN, and SDIO. It also features an Ethernet MAC, camera interface, and LCD-TFT controller, making it an ideal choice for complex and connected applications.

Energy Efficiency:

With multiple power-saving modes such as Stop, Standby, and VBAT mode, the STM32F439IGH6 ensures efficient power management, making it suitable for battery-operated devices and energy-conscious applications.

Development Support:

STMicroelectronics provides extensive support for development with the STM32F439IGH6, including software libraries, the STM32Cube ecosystem, and a wide range of development boards. This ensures a smooth development process from prototype to production.

Applications:

This microcontroller is highly versatile and can be used in a variety of applications, such as industrial control systems, medical devices, complex IoT systems, and advanced graphical user interfaces.

With its robust feature set and powerful ARM Cortex-M4 core, the STM32F439IGH6 is a compelling choice for designers looking to balance performance, power consumption, and advanced features in their next embedded system project.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention