Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion SPM® 5
Package Tape & Reel
Product Status Active
Type MOSFET
Configuration 3 Phase
Current 2 A
Voltage 500 V
Voltage - Isolation 1500Vrms
Mounting Type Surface Mount
Package / Case 23-PowerSMD Module, Gull Wing
Base Product Number FSB50550
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 807967-FSB50550AS
Ultra Librarian 3D Model Ultra Librarian FSB50550AS CAD Model

Description

ON Semiconductor's FSB50550AS: A Smart Power Module for Efficient Motor Control

The FSB50550AS from ON Semiconductor stands out as an innovative solution in the realm of motor control applications. This smart power module encapsulates a high-performance, feature-rich design that integrates power semiconductors, gate drivers, and protection circuitry into a compact, insulated package. Its versatility and efficiency make it an ideal choice for a wide range of applications, including air conditioners, refrigerators, washing machines, and other home appliances that require reliable and efficient motor control.

Key Features of the FSB50550AS

  • Advanced IGBT Technology: The FSB50550AS utilizes state-of-the-art Insulated Gate Bipolar Transistor (IGBT) technology, which provides superior switching performance and enhanced thermal characteristics. This results in higher efficiency and increased power density for your motor control applications.
  • Integrated Bootstrap Diodes: The inclusion of bootstrap diodes within the module simplifies the circuit design and reduces external component count, leading to cost savings and a more compact overall design.
  • Under-Voltage Lockout: An integrated under-voltage lockout feature ensures stable operation by preventing the power module from switching under insufficient supply voltage conditions, thus protecting the system from potential damage.
  • Over-Current Protection: The FSB50550AS is equipped with over-current protection, safeguarding the module and the system it controls from current spikes and overload conditions.
  • Optimized for Low Electromagnetic Interference (EMI): The module is designed to minimize EMI, a critical consideration for maintaining performance and compliance with regulatory standards in consumer electronics.
  • Compact and Insulated Metal Baseplate: The module's design includes a compact footprint with an insulated metal baseplate, providing excellent thermal performance and mechanical robustness.

Applications and Benefits

The FSB50550AS is a versatile component that can be deployed in various motor-driven applications where efficiency and reliability are paramount. Its integrated approach not only simplifies the design process but also enhances performance through superior thermal management and protection features. By choosing the FSB50550AS, designers can achieve a reduction in system size and complexity, while improving overall system reliability and extending the lifespan of their products.

In conclusion, ON Semiconductor's FSB50550AS smart power module is a sophisticated, all-in-one solution for advanced motor control applications. Its integration of cutting-edge IGBT technology, along with a suite of protective features, makes it a top choice for manufacturers looking to enhance the performance and durability of their motor-driven products.

You May Also Be Interested in

Powerex Inc.
MOD IPM 7-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Lowest to $102.3463
ECAD model for PM75RL1A060
Powerex Inc.
MOD IPM H-BRIDGE CHOPP 50A 600V
Need more? Email Us
ECAD model for PM50B5L1C060
Powerex Inc.
MOD IPM 6PAC 600V 100A / Power Driver Module IGBT 3 Phase 600 V 100 A Power Module
Need more? Email Us
ECAD model for PM100CSA060
Powerex Inc.
MOD IPM L-SER 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Lowest to $130.7662
ECAD model for PM50RLB060
Fairchild/ON Semiconductor
MOSFET IPM 500V 1.8A 23-DIP MOD
Need more? Email Us
ECAD model for FSB50550TB2
ON Semiconductor
MOSFET IPM 600V 3.6A 23-PWRSMD
Lowest to $29.3374
ECAD model for FSB50760SFS
Fairchild/ON Semiconductor
IGBT IPM 600V 50A 32-PWRDIP MOD
Need more? Email Us
ECAD model for FPAM50LH60
Powerex Inc.
MOD PV-IPM H-BRDG/2CHOP 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Lowest to $84.0839
ECAD model for PM50B6LA060
Powerex Inc.
MOD IPM 6-PAC L1 150A 1200V
Need more? Email Us
ECAD model for PM150CL1A120

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1973 $55.1838
14+ $7.5465 $105.6510
21+ $7.3106 $153.5226
29+ $7.0748 $205.1692
37+ $6.8390 $253.0430
49+ $6.1315 $300.4435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 383 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention