EN
  • EN
  • DE

FSAV330MTC

Part No FSAV330MTC
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Low On Resistance Quad SPDT Wide Bandwidth Video Switch | IC VIDEO SWITCH QUAD 2X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Video
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 10Ohm
Supply Voltage , Single (V+) 4V ~ 5.5V
-3db Bandwidth 300MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number FSAV330
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1175857-FSAV330MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSAV330MTC CAD Model

Description

ON Semiconductor FSAV330MTC Low Voltage 4:1 Multiplexer/Demultiplexer Bus Switch

The ON Semiconductor FSAV330MTC is a high-performance, low-voltage single 4:1 multiplexer/demultiplexer bus switch designed for the efficient management of signal routing and data flow in a variety of applications. This device is part of ON Semiconductor's extensive portfolio of switch ICs and is tailored for operation with a power supply range of 1.65V to 4.5V, making it an ideal choice for battery-operated and low-power systems.

With its low on-resistance and low capacitance, the FSAV330MTC ensures minimal signal distortion and provides high bandwidth for the transfer of data. This makes it suitable for applications that require high-speed switching, such as signal gating, data multiplexing, and the selection of communication paths. The low power consumption and quick switching speeds are also beneficial for power-sensitive designs.

The FSAV330MTC features a wide operating temperature range, which allows it to function reliably in various environmental conditions. This robustness, combined with its compact TSSOP-16 package, makes it a versatile solution for space-constrained applications. The pinout design of the device is optimized to reduce signal crosstalk, further enhancing its performance in complex circuit designs.

Integration of the FSAV330MTC into a system is straightforward, thanks to its simple logic control interface. The switch is controlled by a single input (SEL) that selects between two sets of four I/O terminals (A0-A3 and B0-B3). This allows for easy expansion or redirection of data paths without the need for multiple discrete components, thereby simplifying PCB layout and reducing overall design complexity.

Applications for the FSAV330MTC are diverse and include data switching in servers, networking equipment, telecommunications, and consumer electronics. Its reliability, efficiency, and ON Semiconductor's commitment to quality make the FSAV330MTC a smart choice for designers looking to optimize their high-speed signal routing with minimal power consumption.

In summary, the ON Semiconductor FSAV330MTC is a versatile, efficient, and reliable component that enhances the performance of electronic systems by providing high-speed, low-distortion signal switching capabilities in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3062 $58.1780
460+ $0.2513 $115.5980
715+ $0.2435 $174.1025
985+ $0.2356 $232.0660
1,270+ $0.2278 $289.3060
1,700+ $0.2042 $347.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,661 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess