Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O 49
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 104K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number LPC4312
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names LPC4312JET100E-ND,935299664551,568-14241
Standard Package 260
Win Source Part Number 1219541-LPC4312JET100E
Ultra Librarian 3D Model Ultra Librarian LPC4312JET100E CAD Model

Description

NXP LPC4312JET100E Microcontroller

The NXP LPC4312JET100E is a high-performance microcontroller that belongs to the LPC4300 series, known for its innovative Cortex-M4 and Cortex-M0 dual-core architecture. This particular model is designed to cater to the demanding needs of embedded applications that require efficient signal processing capabilities along with traditional microcontroller functionalities.

At the heart of the LPC4312JET100E lies a 32-bit ARM Cortex-M4 processor capable of operating at frequencies up to 204 MHz. This core includes a Floating-Point Unit (FPU) which significantly enhances the chip's ability to handle complex mathematical computations and digital signal processing tasks. Complementing the Cortex-M4 is a secondary 32-bit Cortex-M0 coprocessor, which is ideal for managing peripheral functions and offloading tasks from the primary core to optimize power consumption and performance.

With its 264 KB of on-chip SRAM and a flexible external memory interface, the LPC4312JET100E is well-equipped for handling sophisticated algorithms and large data buffers. The microcontroller also features a rich set of peripherals, including high-speed USB 2.0, advanced configurable peripherals such as the State Configurable Timer (SCT), Serial General Purpose I/O (SGPIO), and multiple serial communication interfaces like UART, SPI, I2C, and more.

The LPC4312JET100E is housed in a compact 100-pin LQFP package, making it suitable for space-constrained applications. It also boasts an array of system-level features, such as a Memory Protection Unit (MPU), which enhances system reliability by providing memory access control, and a sophisticated power management system that allows for various power-saving modes, ensuring efficient operation in power-sensitive applications.

Developers can take advantage of the comprehensive development tools and software support provided by NXP for the LPC4300 series, which includes IDEs, middleware libraries, and real-time operating system (RTOS) support to accelerate the development process for a wide range of applications, from industrial control systems to advanced audio processing and IoT devices.

Overall, the NXP LPC4312JET100E microcontroller is a versatile and powerful solution that delivers the performance and features necessary to drive next-generation embedded systems.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention