EN
  • EN
  • DE

FSA2275AUMX

Part No FSA2275AUMX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description DPDT HIFI AUDIO SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Audio Switch IC Channel 12-UMLP (1.8x1.8)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 80°C (TA)
Mounting Surface Mount
Package 12-UFQFN
Case / Package 12-UMLP (1.8x1.8)
Family Name FSA2275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSA2275AUMXTR, FSA2275AUMXCT, FSA2275AUMXDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919360-FSA2275AUMX
Ultra Librarian 3D Model Ultra Librarian FSA2275AUMX CAD Model

Description

ON Semiconductor FSA2275AUMX High-Performance USB 2.0 Analog Switch

The FSA2275AUMX is a versatile and high-performance USB 2.0 analog switch designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This switch is specifically engineered to enable USB 2.0 signal switching with minimal signal distortion, making it an ideal choice for a variety of applications that require reliable and efficient USB data transfer.

Featuring a bi-directional configuration, the FSA2275AUMX allows for the seamless routing of two USB differential pairs to one of two destinations, effectively supporting the multiplexing of USB 2.0 signals. Its low on-capacitance (CON) and on-resistance (RON) ensure that the signal integrity is maintained, providing high bandwidth and minimizing signal loss during transmission.

The FSA2275AUMX is designed with a wide operating voltage range, from 2.8V to 4.3V, which makes it suitable for various USB-powered devices. The switch is also equipped with over-voltage tolerance (OVT) on the switch I/O pins, providing enhanced protection against voltage spikes that might otherwise damage connected devices.

ON Semiconductor has integrated ESD protection into the FSA2275AUMX, which safeguards the device against electrostatic discharges that can occur during normal operation. This feature ensures that the switch remains reliable and durable, even in environments where ESD events are common.

The compact size of the FSA2275AUMX, available in a UMLP package, makes it an excellent choice for space-constrained applications. It is commonly used in smartphones, tablets, notebooks, docking stations, and other portable electronic devices where efficient use of PCB space is crucial.

With its high-performance switching capabilities and robust protection features, the FSA2275AUMX from ON Semiconductor stands out as a superior choice for designers looking to enhance their USB 2.0 data transfer solutions. Its reliability, efficiency, and compact form factor make it a go-to component for modern electronic devices that demand high-speed data communication with minimal signal degradation.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3088 $50.7936
53+ $1.8944 $100.4032
82+ $1.8352 $150.4864
113+ $1.7760 $200.6880
146+ $1.7168 $250.6528
195+ $1.5392 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess