EN
  • EN
  • DE

XIO2001IZWS

Part No XIO2001IZWS
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC ISOLATION / PCI Express to PCI Translation Bridge Interface 169-NFBGA (12x12)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Applications PCI Express to PCI Translation Bridge
Interface PCI Express
Voltage - Supply 1.35V ~ 1.65V, 3V ~ 3.6V
Package / Case 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Mounting Type Surface Mount
Standard Package 160
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350213-XIO2001IZWS
Ultra Librarian 3D Model Ultra Librarian XIO2001IZWS CAD Model

Description

Introducing the Texas Instruments XIO2001IZWS

The Texas Instruments XIO2001IZWS is a cutting-edge PCIe-to-PCI bridge chip designed to provide seamless integration for embedded and industrial applications. This high-performance chip is engineered to bridge the gap between the latest PCI Express (PCIe) buses and legacy PCI devices, ensuring that users can still leverage the benefits of their existing PCI hardware in modern computing environments.

Key Features

  • PCI Express 1.1 Compliant: The XIO2001IZWS adheres to the PCIe 1.1 specification, offering reliable and compatible connections with PCIe devices.
  • High-Speed Connectivity: With support for 2.5Gbps lane speeds, this bridge chip ensures fast data transfer rates between the PCIe bus and connected PCI devices.
  • Backward Compatibility: It provides a seamless interface for connecting legacy PCI devices to newer systems, extending the lifespan of existing hardware.
  • Low Power Consumption: Designed with energy efficiency in mind, the XIO2001IZWS consumes minimal power, making it ideal for power-sensitive applications.
  • Advanced Error Reporting: The chip includes sophisticated error reporting capabilities to ensure reliable operation and ease of troubleshooting.
  • Compact Form Factor: The small size of the chip allows for integration into a wide range of systems without taking up significant space.

Applications

The versatility of the XIO2001IZWS makes it suitable for a wide array of applications. It is particularly useful in scenarios where newer PCIe-based systems need to interface with established PCI hardware. This includes industrial automation, data acquisition systems, point-of-sale terminals, and network infrastructure devices.

Reliability and Support

As with all Texas Instruments products, the XIO2001IZWS is backed by a robust support network and comprehensive documentation. Customers can rely on Texas Instruments' commitment to quality and longevity, ensuring that their investment in the XIO2001IZWS will deliver performance and reliability for years to come.

Whether upgrading existing systems or ensuring compatibility in new designs, the Texas Instruments XIO2001IZWS offers a reliable and efficient solution for bridging PCIe and PCI technologies.

You May Also Be Interested in

NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9781 $53.8686
14+ $7.3667 $103.1338
22+ $7.1365 $157.0030
29+ $6.9063 $200.2827
38+ $6.6761 $253.6918
51+ $5.9855 $305.2605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,171 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess