EN
  • EN
  • DE

FPF2502

Part No FPF2502
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IntelliMAXTM Advanced Load Management Products | IC LOAD SWITCH ADJ CURR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 20V
Supply Voltage Not Required
Current - Output (Maximum) 2A
Rds On 230mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number FPF2502
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710200-FPF2502
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FPF2502 CAD Model

Description

ON Semiconductor FPF2502: Advanced Load Management Switch

The ON Semiconductor FPF2502 is a sophisticated load management switch designed to provide a multitude of protection features for general-purpose applications. This integrated circuit is part of ON Semiconductor's IntelliMAX™ product line and is specifically engineered to enhance system reliability and safeguard sensitive electronic components.

Key Features

  • Current Limiting: The FPF2502 offers programmable current limiting to prevent damage due to overcurrent conditions. This feature is critical for preventing thermal stress and potential failure of electronic devices.
  • Thermal Shutdown: With a built-in thermal shutdown mechanism, the device automatically turns off when it reaches a temperature threshold, ensuring protection against overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch does not operate at dangerously low voltages, which could otherwise lead to erratic system behavior or damage.
  • Controlled Rise Time: To minimize inrush current, the FPF2502 provides a controlled rise time, reducing the stress on power sources and other components during power-up sequences.
  • Fast Overcurrent Response: The device is capable of responding swiftly to overcurrent events, ensuring quick protection and minimizing the risk of damage.

Applications

The FPF2502 is versatile and can be utilized in a variety of applications where load management and protection are paramount. It is particularly suitable for:

  • Portable and battery-powered devices
  • Hot-swap operations
  • Industrial and medical equipment
  • Consumer electronics

Technical Specifications

The FPF2502 operates over a wide voltage range and offers a compact solution with a low on-resistance. Its technical specifications include:

  • Operating Voltage Range: 2.8V to 5.5V
  • On-Resistance (RON): Typically 92mΩ
  • Maximum Continuous Current: Up to 1.5A
  • Adjustable Current Limit: From 150mA to 1.5A
  • Package: Available in a space-saving 6-pin µDFN package

The FPF2502 is an ideal solution for designers seeking to incorporate load management and protection features with minimal additional components. Its advanced protection capabilities and compact form factor make it a reliable choice for a wide range of power management applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess