EN
  • EN
  • DE

FODM3011

Part No FODM3011
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 4-PIN FULL PITCH MINI-FLAT PACKAGE RANDOM-PHASE TRIAC DRIVER OUTPUT OPTOCOUPLERS | OPTOISOLATOR 3.75KV TRIAC 4MFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Triac
Zero Crossing Circuit No
Voltage - Isolation 3750Vrms
Voltage - Off State 250V
Static dV/dt (Minimum) 10V/μs
Current - LED Trigger (Ift) (Maximum) 10mA
Current - On State (It (RMS)) (Maximum) 70mA
Current - Hold (Ih) 300μA
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Approvals BSI, CSA, UL
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175035-FODM3011
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FODM3011 CAD Model

Description

Introducing the FODM3011 Optocoupler from ON Semiconductor

The FODM3011 is a high-performance optocoupler device from ON Semiconductor, a leading supplier in the semiconductor industry. This optocoupler, also known as an optoisolator, is designed to provide efficient electrical isolation between its input and output with a high degree of precision and reliability.

At the heart of the FODM3011 lies a gallium arsenide (GaAs) infrared emitting diode, which is optically coupled to an integrated high-gain photon detector. The unique design of this device ensures a robust isolation barrier that protects sensitive electronics from high voltage transients and electrical noise that can occur in industrial environments.

Key Features of the FODM3011:

  • High Isolation Voltage: The device boasts an isolation voltage of 3750Vrms, offering superior protection for electronic circuits from high voltage spikes.
  • High Data Rate: With a data rate of 1Mbps, the FODM3011 is suitable for high-speed signal transmission without sacrificing signal integrity.
  • Low Power Consumption: Its energy-efficient design ensures minimal power loss, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The device operates reliably over a temperature range of -40°C to +100°C, ensuring performance in extreme conditions.
  • Regulatory Approvals: It is certified by major regulatory bodies, ensuring compliance with global industry safety standards.

The FODM3011 is packaged in a compact 4-pin Mini-Flat package, which not only saves valuable board space but also offers excellent thermal properties for better device longevity. This packaging also makes it a suitable choice for designs that require high-density mounting.

Common applications of the FODM3011 include signal transmission between different voltage domains in a system, such as microcontroller interfaces, digital isolation for A/D converters, and bus communications like CAN and RS232/RS485. Its robust design also makes it a perfect fit for industrial control systems, power supplies, and other equipment where electrical isolation is critical for operational safety and integrity.

In summary, the FODM3011 from ON Semiconductor is a versatile, high-performance optocoupler that offers outstanding electrical isolation, high-speed data transfer capabilities, and low power consumption, all in a compact package suitable for a wide range of applications.

You May Also Be Interested in

Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1466
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6567 $58.5072
39+ $3.0007 $117.0273
60+ $2.9060 $174.3600
83+ $2.8124 $233.4292
107+ $2.7189 $290.9223
143+ $2.4382 $348.6626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess