The ON Semiconductor FODM1008R2 is a high-performance, optically isolated error amplifier designed to offer precise voltage regulation and error detection in a wide range of power supply applications. This device is a critical component for maintaining stability and accuracy in feedback control systems, where isolation is required to protect sensitive electronics from high voltages or noise.
Key Features
- High Isolation Voltage: The FODM1008R2 provides excellent electrical isolation between input and output with a high isolation voltage rating, ensuring safety and preventing ground loops.
- Accuracy: With its precise error amplification capabilities, the device ensures accurate voltage regulation, contributing to the overall reliability and efficiency of the power supply system.
- Wide Bandwidth: The FODM1008R2 features a wide bandwidth, which allows for fast response times and better performance in dynamic systems.
- Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, making it suitable for energy-sensitive applications.
- Compact Package: The small footprint of the FODM1008R2 makes it an ideal choice for space-constrained applications without compromising performance.
Applications
The FODM1008R2 is versatile and can be used in various applications where voltage regulation and isolation are paramount. Some common applications include:
- Switched-mode power supplies (SMPS)
- DC-DC converters
- Motor controllers
- Industrial automation systems
- Renewable energy systems
Technical Specifications
Parameter
Value
Isolation Voltage
3.75kVrms
Bandwidth
200kHz (typical)
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +105°C
With its robust design and high reliability, the ON Semiconductor FODM1008R2 is an excellent choice for engineers and designers looking to incorporate a high-quality error amplifier with optical isolation into their power management systems.