Product Overview: NXP P2020SXE2MHC
The NXP P2020SXE2MHC is a high-performance, 32-bit Power Architecture processor designed to meet the needs of a wide range of embedded applications. This processor is part of NXP's QorIQ P2 series, which is renowned for its power efficiency and processing capabilities. The P2020SXE2MHC is an ideal choice for networking, industrial control, and aerospace applications where reliability and performance are crucial.
Key Features:
- Core: Dual e500v2 cores running at up to 1200 MHz, providing an optimal balance between performance and power consumption.
- Cache: Integrated L1 cache with 32 KB instruction and 32 KB data per core, and 512 KB L2 cache with ECC support to enhance data integrity.
- Memory Support: DDR2/DDR3 SDRAM controller with ECC for reliable operation and data storage.
- Connectivity: Multiple high-speed interfaces including Gigabit Ethernet, USB 2.0, SATA 2.0, and PCI Express for flexible connectivity options.
- Security: Advanced security features with encryption and secure boot capabilities to protect sensitive data.
- Power Management: Integrated power management features to ensure efficient operation and reduced energy consumption.
Applications:
The NXP P2020SXE2MHC processor is versatile and can be used in various applications such as:
- Enterprise and service provider networking equipment
- Industrial control systems
- Wireless infrastructure
- Aerospace and defense systems
Technical Specifications:
Attribute
Details
CPU
Dual e500v2 Cores, up to 1200 MHz
Technology
45nm SOI Process
Operating Temp
-40°C to +125°C
Package
689-pin FCBGA
With its robust architecture, the NXP P2020SXE2MHC processor delivers exceptional performance and efficiency, making it a reliable choice for system designers looking to leverage the power of NXP's QorIQ platforms.